EN
  • EN
  • DE

SST39SF040

Part No SST39SF040
Manufacturer Silicon Storage Technology, Inc
Catalog Electronic Wholesale
Description 1 Mbit / 2 Mbit / 4 Mbit (x8) Multi-Purpose Flash
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Silicon Storage Technology, Inc
Win Source Part Number 1259872-SST39SF040
Manufacturer Homepage www.sst.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST39SF040 CAD Model

Description

The SST39SF040 is a 4 Mbit Multi-Purpose Flash (MPF) manufactured by Silicon Storage Technology (SST). It's organized as 512K x8, offering a combination of high performance, low power consumption, and high endurance. This memory device utilizes SST's SuperFlash technology, ensuring fast read access times and robust data retention.

Applications

  • Embedded systems requiring non-volatile memory for code or data storage.
  • Consumer electronics such as digital cameras and MP3 players.
  • Networking equipment, including routers and modems, for storing configuration data.
  • Industrial control systems for storing program code and calibration parameters.
  • Medical devices for storing patient data and device settings.

Features

  • Fast Read Access Time: Typically 70 ns, allowing for high-speed data retrieval.
  • Low Power Consumption: Active read current of 20 mA (typical) and standby current of 5 μA (typical).
  • Sector Erase Capability: Offers flexibility in memory management by allowing individual sectors to be erased and reprogrammed.
  • Single 5.0V Read and Write Operations: Simplifies system design and reduces power requirements.
  • JEDEC Standard Flash Compatibility: Ensures ease of integration into existing systems.
  • Endurance: Minimum 100,000 cycles per sector.
  • Data Retention: More than 100 years.
  • Embedded Erase and Program Algorithms: Simplifies the programming process and reduces development time.
  • Automatic Write Timing: Eliminates the need for external timing circuits.

Benefits

  • Improved System Performance: Fast read access times enable quick execution of code and rapid data retrieval.
  • Extended Battery Life: Low power consumption allows for longer operation in battery-powered devices.
  • Simplified System Design: Single voltage operation and JEDEC compatibility streamline system integration.
  • Enhanced Reliability: High endurance and data retention ensure long-term data storage integrity.
  • Reduced Development Time: Embedded algorithms and automatic write timing simplify the programming process.
  • Cost-Effective Solution: Provides a high-performance, reliable flash memory solution at a competitive price.

Additional Details

The SST39SF040 is available in various package options, including PLCC and TSOP. It operates over a wide temperature range, typically -40°C to +85°C, making it suitable for use in harsh environments. The device supports sector protection features to prevent accidental erasure or programming of critical data. Its high level of integration and performance makes it an ideal choice for a wide range of embedded applications.

You May Also Be Interested in

Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0344 $60.5160
35+ $3.3102 $115.8570
55+ $3.2074 $176.4070
75+ $3.1035 $232.7625
97+ $2.9995 $290.9515
129+ $2.6900 $347.0100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess