EN
  • EN
  • DE

SST49LF080A-33-4C-NH

Part No SST49LF080A-33-4C-NH
Manufacturer Silicon Storage Technology, Inc
Catalog Electronic Wholesale
Description 8 Mbit LPC Flash
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Silicon Storage Technology, Inc
Win Source Part Number 1259985-SST49LF080A-33-4C-NH
Manufacturer Homepage www.sst.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SST49LF080A-33-4C-NH CAD Model

Description

The SST49LF080A-33-4C-NH is a 8 Mbit (1M x 8) Multi-Purpose Flash (MPF) memory device from Silicon Storage Technology (SST). It combines high-density storage with fast access times, making it suitable for various embedded systems and data storage applications.

Applications:

  • Embedded Systems: Used for storing firmware, configuration data, and application code in embedded systems.
  • Data Logging: Implemented in data logging devices for storing sensor data.
  • Industrial Control Systems: Provides storage for program code and data in industrial control systems.
  • Consumer Electronics: Used in various consumer electronic devices, such as handheld devices.
  • Networking Equipment: Stores configuration data and firmware in networking equipment.

Features:

  • 8 Mbit Density: Provides 8 megabits of storage capacity.
  • Fast Read Access Time: Offers quick data retrieval (specified as 33ns).
  • Sector Erase: Supports sector erase operations for flexible data management.
  • Low Power Consumption: Designed for low-power operation.
  • CMOS Technology: Utilizes CMOS technology for high performance and low power.

Benefits:

  • High Storage Capacity: Provides ample storage for various applications.
  • Fast Access: Fast read access time ensures quick data retrieval.
  • Flexible Data Management: Sector erase capability enables efficient data management.
  • Extended Battery Life: Low power consumption extends battery life in portable devices.
  • Reliable Storage: Offers reliable and non-volatile data storage.

Relevant Details:

The SST49LF080A-33-4C-NH operates on a 3.0V to 3.6V power supply. It features a JEDEC standard pinout. The package type is typically a PLCC (Plastic Leaded Chip Carrier) or TSOP (Thin Small Outline Package). It's crucial to refer to the datasheet for detailed specifications, including read and write cycle times, erase cycle times, and temperature characteristics. SST Flash memories are known for their reliability and endurance. Proper handling and soldering techniques are important to ensure reliable operation. The datasheet provides recommendations for soldering profiles and handling precautions. When designing with the SST49LF080A-33-4C-NH, it is important to consider the access time requirements of the application. Proper decoupling capacitors should be used to ensure stable operation.

You May Also Be Interested in

Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess