Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver Modules and Modems
Mfr SIMCom Wireless Solutions Limited
Package Tray
RF Family/Standard 802.15.4
Protocol LPWA
Data Rate 150kbps
Serial Interfaces ADC, UART, USB
Antenna Type Antenna Not Included
Voltage - Supply 2.1V ~ 3.6V
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C
Package / Case 42-SMD Module
MSL Level 3 (168 Hours)
ECCN 7A994
HTSUS 8517.62.0090
Other Names 3781-SIM7020G,S2-10985,S2-10985-Z30AY
Standard Package 1,000
Win Source Part Number 1208621-SIM7020G
Ultra Librarian 3D Model Ultra Librarian SIM7020G CAD Model

Description

The SIM7020G RF transceiver module is an 802.15.4 standard module with LPWA protocol.

  • Data Rate: 150kbps
  • Voltage Supply: 2.1V to 3.6V
  • Package: Tray
  • Mounting: SMD (SMT)
  • Temperature Range: -40°C to 85°C
  • ECCN: 7A994
  • Manufacturer: SIMCom Wireless Solutions Limited

You May Also Be Interested in

Silicon Labs
RF TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v3.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $374.4000
ECAD model for WT32I-A-AI61
Silicon Labs
BLUETOOTH 5.0 MODULE / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
Lowest to $208.7122
ECAD model for BGM13P32F512GE-V2
Microchip Technology
RF TXRX MODULE 802.15.4 / 802.15.4/ZigBee SOC 2483.5MHz 250Kbps 57-Pin SMD T/R
Lowest to $79.0446
ECAD model for ATZB-A24-U0BR
U-blox
RF TXRX MOD DUAL BLUETOOTH U.FL / Bluetooth Bluetooth v2.1, Class 1 Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
Need more? Email Us
ECAD model for CB-OBS418X-04-2
Silicon Labs
RF TXRX MODULE SURFACE MOUNT / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz ~ 2.4835GHz Integrated, Chip Surface Mount
Lowest to $21.0209
ECAD model for BGX13P22GA-V31R
Quectel
RF TXRX MOD CELLULAR SMD / Cellular, Navigation GLONASS, GPS, GNSS, GSM, HSPA+, UMTS Transceiver Module 800MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz Antenna Not Included Surface Mount
Need more? Email Us
ECAD model for UC20GD-128-STD
U-blox
RF TXRX LTE NB-IOT EGPRS GNSS / Cellular 4G LTE CAT M1/NB-IoT Transceiver Module 700MHz, 750MHz, 800MHz, 850MHz, 900MHz, 1.7GHz, 1.8GHz, 1.9GHz, 2.1GHz Antenna Not Included, Castellation Surface Mount
Lowest to $80.5804
ECAD model for SARA-R422M8S-00B
Silicon Labs
RF TXRX MODULE SURFACE MOUNT / Transceiver Module Surface Mount
Lowest to $434.6270
ECAD model for BT121-A-V2-IAP
Quectel
RF TXRX MOD CELLULAR SMD / Cellular GSM, GPRS Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount
Need more? Email Us
ECAD model for M65MA-04-STD

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention