Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver Modules and Modems
Mfr SIMCom Wireless Solutions Limited
Series SIM7600E
Package Tray
RF Family/Standard Cellular
Protocol GSM, LTE, WCDMA
Modulation QPSK
Frequency 900MHz, 1.8GHz
Data Rate 150Mbps
Sensitivity -110dBm
Serial Interfaces I²C, PCM, SDIO, SPI, UART, USB
Antenna Type Antenna Not Included
Voltage - Supply 3.4V ~ 4.2V
Current - Receiving 17.5mA
Current - Transmitting 17.5mA
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C
Package / Case 87-SMD Module
MSL Level 3 (168 Hours)
Other Names S2-10A98-Z30G6,S2-10A98,3781-SIM7600E
Standard Package 300
Win Source Part Number 1219009-SIM7600E
Ultra Librarian 3D Model Ultra Librarian SIM7600E CAD Model

Description

This electronic component is an RF transceiver module with a Win Source Part Number of 1219009-SIM7600E. It falls under the RF/IF and RFID > RF Transceiver Modules and Modems category and is part of the SIM7600E series. The product's package is a tray, and its standard package is 300. It has a surface mount mounting type and a frequency of 900MHz, 1.8GHz. The product's protocol is GSM, LTE, WCDMA, and its data rate is 150Mbps. The product has no memory size, and its antenna type is not included. It has no power output, a sensitivity of -110dBm, and a current-receiving of 17.5mA. The product's utilized IC/part is not specified. Its RF family/standard is cellular, and its modulation is QPSK. The product has serial interfaces such as I²C, PCM, SDIO, SPI, UART, and USB. Its current-transmitting is 17.5mA, and its voltage supply is 3.4V ~ 4.2V. The product's package/case is 87-SMD Module, and its temperature range when operating is -40°C ~ 85°C. The product is supplied by SIMCom Wireless Solutions Limited.

You May Also Be Interested in

U-blox
GLOBAL LTE CAT 1 DATA-ONLY MOD / Cellular GSM, LTE, WCDMA Transceiver Module 700MHz, 800MHz, 850MHz, 900MHz, 1.7GHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.3GHz, 2.6GHz Antenna Not Included Surface Mount
Need more? Email Us
ECAD model for LARA-R6001D-00B
Digi International
RF TXRX MOD 802.15.4 RP-SMA TH / 802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included, RP-SMA Through Hole
Need more? Email Us
ECAD model for XB3-24Z8ST
Microchip Technology
RF TXRX MODULE 802.15.4 / 802.15.4/ZigBee SOC 2483.5MHz 250Kbps 57-Pin SMD T/R
Lowest to $79.0446
ECAD model for ATZB-A24-U0BR
Quectel
RF TXRX MOD CELLULAR SMD / Cellular GSM, GPRS Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount
Need more? Email Us
ECAD model for M65MA-04-STD
Silicon Labs
RF TXRX MODULE SURFACE MOUNT / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz ~ 2.4835GHz Integrated, Chip Surface Mount
Lowest to $21.0209
ECAD model for BGX13P22GA-V31R
Digi International
RF TXRX MODULE ISM < 1GHZ SMD / General ISM < 1GHz Transceiver Module 528MHz Surface Mount
Need more? Email Us
ECAD model for CC-MX-JN7A-Z1
Microchip Technology
RF TXRX MODULE 802.15.4 CHIP ANT / 802.15.4 SOC 2483.5MHz 2000Kbps
Need more? Email Us
ECAD model for ATZB-RF-233-1-CR
U-blox
RF TXRX LTE NB-IOT EGPRS GNSS / Cellular 4G LTE CAT M1/NB-IoT Transceiver Module 700MHz, 750MHz, 800MHz, 850MHz, 900MHz, 1.7GHz, 1.8GHz, 1.9GHz, 2.1GHz Antenna Not Included, Castellation Surface Mount
Lowest to $80.5804
ECAD model for SARA-R422M8S-00B
Digi International
RF TXRX MOD ISM < 1GHZ U.FL SMD / General ISM < 1GHz Transceiver Module 902MHz ~ 928MHz Antenna Not Included, U.FL Surface Mount
Need more? Email Us
ECAD model for XBP9XT-DPUS-001

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.5117 $72.5117
2+ $59.4968 $118.9936
3+ $57.6375 $172.9125
4+ $55.7782 $223.1128
5+ $53.9190 $269.5950
7+ $48.3412 $338.3884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 200 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention