Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1003143-SIM900R
Categories OEM Parts( S )
Manufacturer Simcom
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SIM900R CAD Model

Description

The SIM900R is a compact and reliable GSM/GPRS module manufactured by Simcom Wireless Solutions. It provides a complete quad-band GSM/GPRS solution in a small SMT package, making it suitable for a wide range of M2M (Machine to Machine) applications, including tracking systems, remote monitoring, and wireless POS terminals.

Applications:

  • GPS Tracking Systems
  • Remote Monitoring Systems (e.g., environmental sensors)
  • Wireless POS Terminals
  • Smart Metering
  • Security Systems

Features:

  • Quad-Band GSM/GPRS: Operates on GSM 850MHz, 900MHz, 1800MHz, and 1900MHz frequencies.
  • GPRS Multi-Slot Class 10/8: Supports GPRS data transfer with multiple slots for efficient data communication.
  • Small SMT Package: Compact size allows for easy integration into space-constrained applications.
  • Embedded TCP/IP Protocol Stack: Simplifies network connectivity and application development.
  • AT Command Interface: Standard AT command set for easy control and configuration.

Benefits:

  • Global Connectivity: Quad-band support ensures worldwide GSM/GPRS network compatibility.
  • Efficient Data Transfer: GPRS multi-slot capability enables faster and more reliable data communication.
  • Easy Integration: Small size and SMT package simplify the integration process into various devices.
  • Simplified Development: Embedded TCP/IP stack and AT command interface reduce development time and complexity.
  • Reliable Performance: Robust design ensures stable and reliable operation in various environmental conditions.

Technical Specifications:

The SIM900R operates within a supply voltage range of 3.4V to 4.5V and supports SIM card voltages of 3V and 1.8V. It features a UART interface for serial communication and includes a built-in antenna pad for connecting an external antenna. Power consumption varies depending on the operating mode, with typical values ranging from a few milliamperes in idle mode to several hundred milliamperes during active data transfer. Operating temperature ranges from -40°C to +85°C.

The SIM900R GSM/GPRS module is a versatile and cost-effective solution for adding wireless connectivity to a wide range of applications. Its compact size, robust features, and global compatibility make it an ideal choice for M2M communication and IoT deployments.

You May Also Be Interested in

Mersen
Need more? Email Us
ECAD model for S1009141
Cypress Semiconductor Corp
Specialty Memory Circuit PBGA56
Lowest to $7.3127
ECAD model for S71VS256RD0ZHE400
Microchip Technology
Need more? Email Us
ECAD model for SG34064
Renesas Electronics America
Need more? Email Us
ECAD model for SC14428FNF128VVXN
STMicroelectronics
Lowest to $2.0711
ECAD model for STC89C58RD
Chilisin
SCDS127 100UH 1700MA 20% Wwt
Lowest to $0.2057
ECAD model for SCDS127T-101M-N
NXP / Nexperia
Lowest to $30.5454
ECAD model for SAF7751EL/N205K
Microchip Technology
Need more? Email Us
ECAD model for SPR128AI094
NXP / Nexperia
Need more? Email Us
ECAD model for SM32PF3000JEEPR2

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $407.2728 $407.2728
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 392 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention