EN
  • EN
  • DE

SFH6003E9033

Part No SFH6003E9033
Manufacturer Vishay
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1002017-SFH6003E9033
Categories OEM Parts( S )
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SFH6003E9033 CAD Model

Description

The SFH6003E9033 is a high isolation voltage optocoupler manufactured by Vishay. This device consists of an infrared emitting diode coupled to a silicon planar phototransistor in a DIP-4 package. It is designed for electrical isolation in various applications, protecting sensitive circuits from high voltages and noise.

Applications:

  • Industrial Control Systems: Used for isolating control signals in PLCs, motor drives, and process control equipment.
  • Power Supplies: Implemented in power supplies for isolating the primary and secondary sides, ensuring safety and preventing ground loops.
  • Data Communication: Employed in data communication systems for isolating data lines, protecting equipment from voltage surges and noise.
  • Medical Equipment: Found in medical devices for patient isolation, ensuring safety and preventing electrical shock hazards.
  • Automotive Electronics: Used in automotive control systems for isolating sensitive circuits from the harsh automotive environment.

Features:

  • High Isolation Voltage: Provides a high isolation voltage, typically up to 5300 VRMS, protecting circuits from high voltage transients.
  • CTR (Current Transfer Ratio): Offers a guaranteed current transfer ratio (CTR), ensuring reliable signal transmission.
  • Low Saturation Voltage: Features a low saturation voltage, minimizing power dissipation and improving efficiency.
  • Fast Switching Speed: Supports fast switching speeds, enabling high-speed data transmission.
  • DIP-4 Package: Comes in a standard DIP-4 package for easy integration into circuit boards.

Benefits:

  • Electrical Isolation: Provides effective electrical isolation, protecting sensitive circuits from high voltages and noise.
  • Improved Safety: Enhances safety in electrical systems by preventing ground loops and voltage surges.
  • Reliable Signal Transmission: Ensures reliable signal transmission with a guaranteed current transfer ratio.
  • Easy Integration: Simple to integrate into circuit boards with a standard DIP-4 package.
  • Wide Range of Applications: Suitable for a wide range of isolation applications in industrial, medical, and automotive electronics.

The SFH6003E9033 is typically available in a DIP-4 package. It requires a current-limiting resistor on the input side to protect the LED. Consult the official datasheet from Vishay for detailed specifications, including isolation voltage, current transfer ratio, switching speeds, and electrical characteristics. The datasheet also provides application examples and design guidelines for optimal performance and safety. The specific suffix (E9033) may indicate particular binning or testing parameters, so the exact datasheet should be consulted for full details.

You May Also Be Interested in

SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess