EN
  • EN
  • DE

SAF7751EL/N205K

Part No SAF7751EL/N205K
Manufacturer NXP / Nexperia
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1003037-SAF7751EL/N205K
Categories OEM Parts( S )
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SAF7751EL/N205K CAD Model

Description

The SAF7751EL/N205K is a high-performance car radio and audio Digital Signal Processor (DSP) from NXP Semiconductors, designed to deliver exceptional sound quality and advanced features for automotive entertainment systems. This versatile integrated circuit is engineered to meet the rigorous demands of in-car audio processing, providing manufacturers with a robust solution for creating sophisticated infotainment systems.

Key Features

  • Multi-Standard Radio Support: The SAF7751EL/N205K supports various radio standards including AM, FM, and digital radio, ensuring compatibility with global broadcasting formats.
  • Advanced Audio Processing: With its powerful DSP core, the device offers a range of audio processing capabilities such as noise reduction, echo cancellation, and dynamic range control, enhancing the listening experience in the challenging car environment.
  • Integrated Audio Sources: The chip integrates multiple audio sources, allowing for seamless switching between radio, CD, USB, and other inputs.
  • Customizable Sound Profiles: OEMs can create custom sound profiles to suit different vehicle acoustics and user preferences, thanks to the flexible audio processing algorithms.
  • Easy System Integration: The SAF7751EL/N205K is designed for easy integration into automotive systems with its I2C and SPI communication interfaces, simplifying the design and reducing time to market.

Applications

The NXP SAF7751EL/N205K DSP is ideal for a wide range of automotive audio applications, including:

  • High-end car radio systems
  • In-vehicle infotainment (IVI) systems
  • Navigation systems with voice prompts
  • Hands-free calling and voice recognition systems

Technical Specifications

  • Supply Voltage: 8.5V to 9.5V
  • Operating Temperature: -40°C to +85°C
  • Package: LQFP-144 (20x20)
  • Quality and Reliability: Automotive AEC-Q100 qualified

With its combination of radio and audio processing capabilities, the SAF7751EL/N205K from NXP stands out as a comprehensive solution for automotive audio systems. Its robust design and advanced features make it a top choice for car manufacturers looking to enhance in-vehicle entertainment and connectivity.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Linear Technology
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Level One
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.2727 $54.5454
5+ $22.3776 $111.8880
7+ $21.6783 $151.7481
10+ $20.9790 $209.7900
13+ $20.2797 $263.6361
17+ $18.1818 $309.0906
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 398 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess