EN
  • EN
  • DE
  • IT

SM2304NSAC-TRG

Part No SM2304NSAC-TRG
Manufacturer Sinopower
Catalog Misc Products
Description N-Channel Enhancement Mode MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Sinopower
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838010-SM2304NSAC-TRG
Ultra Librarian 3D Model Ultra Librarian SM2304NSAC-TRG CAD Model

Description

The SM2304NSAC-TRG is a high-performance N-Channel MOSFET from Sinopower Semiconductor. Designed for efficient power switching, this component offers low on-resistance and fast switching speeds, making it suitable for a range of applications. Its robust design ensures reliable operation even under demanding conditions.

Applications:

  • DC-DC Converters: Efficiently converts DC voltage levels in various electronic devices.
  • Power Management in Laptops: Optimizes power consumption and extends battery life.
  • Synchronous Rectification: Enhances the efficiency of power supplies by replacing diodes with MOSFETs.
  • LED Lighting: Provides efficient and precise control of LED current for lighting applications.
  • Motor Control: Enables efficient and precise control of small DC motors.

Features:

  • Low RDS(on): Minimizes conduction losses, maximizing efficiency.
  • Fast Switching Speed: Reduces switching losses and improves overall performance.
  • Logic Level Gate Drive: Simplifies circuit design by allowing direct control from logic circuits.
  • High Avalanche Energy Rating: Enhances robustness and protects against voltage transients.
  • Surface Mount Package: Enables compact designs and efficient heat dissipation.

Benefits:

  • Increased Efficiency: Low RDS(on) minimizes power dissipation, leading to energy savings.
  • Improved Reliability: High avalanche energy rating ensures robust operation.
  • Simplified Design: Logic level gate drive simplifies integration with control circuitry.
  • Compact Form Factor: Surface mount package enables smaller and more efficient designs.
  • Reduced Heat Dissipation: Efficient switching reduces heat generation.

Additional Details:

The SM2304NSAC-TRG is available in a standard surface-mount package for ease of assembly and efficient thermal management. It is designed to operate within a specified voltage and current range; refer to the datasheet for detailed electrical characteristics, thermal resistance, and package dimensions. This MOSFET is commonly used in applications where both efficiency and compact size are critical design considerations.

You May Also Be Interested in

Honeywell
MOTOR 24V
Need more? Email Us
Triplett Test Equipment and Tools
PINLESS MOISTURE METER
Need more? Email Us
Panduit Corp
PIPE MRKR,LOW PRESS COND,D,YL,EA
Need more? Email Us
Honeywell
INDUS LINE VOLT STAT
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Yageo
RESISTOR KIT 0.47-56 2W 255PCS
Need more? Email Us
Panduit Corp
SS PIPE MRKR, GASOLINE, YL, A,EA
Need more? Email Us
Klein Tools, Inc.
RECEPTACLE TESTER - USA MADE
Lowest to $0.6861
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1456 $50.2320
840+ $0.1195 $100.3800
1,300+ $0.1157 $150.4100
1,790+ $0.1120 $200.4800
2,310+ $0.1083 $250.1730
3,090+ $0.0971 $300.0390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,400 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess