EN
  • EN
  • DE
  • IT

SM4836NSKC-TRG

Part No SM4836NSKC-TRG
Manufacturer Sinopower
Catalog Misc Products
Description N-Channel Enhancement Mode MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Sinopower
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838061-SM4836NSKC-TRG
Ultra Librarian 3D Model Ultra Librarian SM4836NSKC-TRG CAD Model

Description

The SM4836NSKC-TRG is an N-Channel enhancement mode MOSFET from Sinopower Semiconductor. It is designed for high efficiency power switching applications. This MOSFET offers a combination of fast switching speed, low on-resistance, and robust avalanche performance, making it suitable for various power management systems.

Applications:

  • Synchronous Rectification in AC/DC and DC/DC converters
  • Power Tool Applications
  • Battery Management Systems (BMS)
  • Motor Control Applications
  • Load Switching

Features:

  • Low On-Resistance: Reduces conduction losses and improves efficiency.
  • Fast Switching Speed: Minimizes switching losses.
  • High Avalanche Ruggedness: Enhances device reliability under transient conditions.
  • Logic Level Gate Drive: Allows direct drive from logic circuits.
  • RoHS Compliant: Environmentally friendly, meeting RoHS standards.
  • Halogen-Free

Benefits:

  • Improved System Efficiency: Lower on-resistance and faster switching reduce power losses.
  • Increased Power Density: Enables smaller and more efficient power supply designs.
  • Enhanced System Reliability: High avalanche ruggedness provides greater tolerance to voltage spikes.
  • Simplified Design: Logic level gate drive simplifies interface with control circuitry.
  • Environmentally Compliant: Meets environmental regulations for hazardous substances.

Technical Specifications:

The SM4836NSKC-TRG typically features a drain-source voltage (Vds) rating suitable for a wide range of applications. The gate-source voltage (Vgs) is typically +/-20V. The on-resistance (Rds(on)) is a key parameter, and its low value contributes to minimizing conduction losses. The device is typically available in a surface-mount package, suitable for automated assembly. Detailed specifications should be verified from the manufacturer's datasheet for specific operating conditions and thermal characteristics.

The SM4836NSKC-TRG is designed to provide a cost-effective and efficient solution for power switching applications, with its combination of low on-resistance, fast switching speed, and high avalanche ruggedness. Careful thermal management is recommended to ensure optimal performance and reliability.

You May Also Be Interested in

Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Panduit Corp
SS PIPE MRKR, REFRIGERATION, GN,
Need more? Email Us
Transforming Technologies, LLC
VINYL MAT, BLUE,2' X 50'
Need more? Email Us
ATOP Technologies
FIBER OPT TO SER RS-232/422/485
Need more? Email Us
Panduit Corp
SS PIPE MRKR, GASOLINE, YL, A,EA
Need more? Email Us
Yageo
RESISTOR KIT 0.47-56 2W 255PCS
Need more? Email Us
Honeywell
INDUS LINE VOLT STAT
Need more? Email Us
KOA Speer
PC TEST POINT
Lowest to $0.1401
Honeywell
MOTOR 24V
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess