EN
  • EN
  • DE

LP2951CS-5.0

Part No LP2951CS-5.0
Manufacturer Sipex Corporation
Description 100 mA Low Dropout Voltage Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1202809-LP2951CS-5.0
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LP2951CS-5.0 CAD Model

Description

The LP2951CS-5.0 is a low dropout (LDO) voltage regulator from Sipex Corporation. It is designed to provide a stable 5V output voltage with very low dropout voltage and quiescent current. This makes it ideal for battery-powered systems and other applications where efficiency and long battery life are critical.

Applications:

  • Battery-Powered Systems
  • Portable Equipment
  • Post-Regulation for Switching Power Supplies
  • Microprocessor Power Supplies
  • Logic Power Supplies

Features:

  • Fixed Output Voltage: 5V
  • Low Dropout Voltage: Typically 380mV @ 100mA
  • Low Quiescent Current: Typically 75µA
  • Output Current: Up to 100mA
  • Overcurrent and Overtemperature Protection
  • Shutdown Capability
  • Adjustable Output Voltage via External Resistors

Benefits:

  • Extended Battery Life: Low quiescent current minimizes power consumption in standby mode, maximizing battery life.
  • Stable and Accurate Output: Provides a stable and accurate 5V output voltage, ensuring proper operation of connected circuits.
  • Robust Protection: Integrated overcurrent and overtemperature protection safeguard the regulator and the load from damage.
  • Adjustable Output: The output voltage can be adjusted using external resistors, providing flexibility in system design.
  • Shutdown Feature: The shutdown feature allows the regulator to be turned off, further reducing power consumption.

Specifications:

The LP2951CS-5.0 features a fixed 5V output voltage, with a typical dropout voltage of 380mV at 100mA. The quiescent current is typically 75µA. It can deliver an output current of up to 100mA. It also includes overcurrent and overtemperature protection. It is available in an 8-pin SOIC package.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess