EN
  • EN
  • DE

SP207EA

Part No SP207EA
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description +5V High-Speed RS-232 Transceivers with 0.1uF Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Sipex Corporation
Win Source Part Number 1256905-SP207EA
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP207EA CAD Model

Description

The SP207EA is a multi-protocol transceiver manufactured by Sipex Corporation. It is designed to support various serial communication standards, including RS-232, RS-485, and RS-422, making it a versatile solution for industrial and communication applications.

Applications:

  • Industrial Automation: Used for communication between industrial devices and control systems.
  • Point-of-Sale (POS) Systems: Enables serial communication between POS terminals and peripherals.
  • Networking Equipment: Used for serial communication in networking devices.
  • Remote Terminal Units (RTUs): Provides communication capabilities for RTUs in remote monitoring and control systems.
  • Diagnostic Equipment: Supports serial communication for diagnostic tools and equipment.

Features:

  • Multi-Protocol Support: Supports RS-232, RS-485, and RS-422 standards.
  • Single Chip Solution: Integrates multiple transceivers into a single chip, reducing component count and board space.
  • Data Rates up to 10 Mbps: Supports high-speed data communication.
  • ESD Protection: Provides robust ESD protection for reliable operation in harsh environments.
  • Low Power Consumption: Minimizes power consumption for energy-efficient applications.
  • Internal Termination: Features integrated termination resistors to simplify board layout and reduce external component count.

Benefits:

  • Versatile Communication: Supports multiple communication standards, providing flexibility in system design.
  • Reduced Component Count: Integrated design reduces the number of external components required, saving space and cost.
  • High-Speed Data Transfer: Supports high data rates for demanding applications.
  • Reliable Operation: ESD protection ensures reliable operation in harsh environments.
  • Energy Efficient: Low power consumption extends battery life in portable applications.

Additional Details:

The SP207EA typically operates from a single 3.3V or 5V power supply. It includes features like slew-rate limiting to minimize EMI emissions. Refer to the datasheet for detailed information on pin configurations, operating conditions, and application circuits.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Texas Instruments
Need more? Email Us
Altera
Need more? Email Us
Semtech Corporation
Need more? Email Us
Qualcomm
Need more? Email Us
Texas Instruments
Lowest to $4.5685
Freescale Semiconductor - NXP
Lowest to $27.1621
Linear Technology
Lowest to $9.1303

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess