EN
  • EN
  • DE

SP3222EHEY

Part No SP3222EHEY
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description 3.3V, 460 Kbps RS-232 Transceivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Sipex Corporation
Win Source Part Number 1257144-SP3222EHEY
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP3222EHEY CAD Model

Description

The SP3222EHEY is a 3.0V to 5.5V powered RS-232 transceiver solution from Sipex (now part of MaxLinear). This device is designed to meet demanding interface requirements, offering robust performance and efficient power management in various communication applications.

Applications:

  • Notebook Computers: Providing RS-232 serial communication ports for legacy devices and peripherals.
  • Handheld Devices: Serial communication in PDAs, handheld scanners, and portable data terminals.
  • Modems: Interfacing with modems for data transmission over telephone lines.
  • Printers: Serial communication with printers for data transfer.
  • Embedded Systems: RS-232 interface in industrial control systems, data acquisition equipment, and other embedded applications.

Features:

  • Meets EIA/TIA-232 Standards: Complies with the RS-232 communication standard.
  • Single Chip Solution: Includes transmitter and receiver functions in a single integrated circuit.
  • Low Power Consumption: Designed for low power operation, extending battery life in portable applications.
  • 3.0V to 5.5V Operation: Operates from a wide range of supply voltages.
  • High Data Rate: Supports data rates up to 250 kbps.
  • Short-Circuit Protection: Provides protection against short circuits on the transmitter outputs.
  • ESD Protection: Offers electrostatic discharge protection on the transmitter outputs and receiver inputs.
  • Small Package: Available in a small package for space-constrained applications.

Benefits:

  • Reliable Communication: Meets RS-232 standards for reliable data transmission.
  • Extended Battery Life: Low power consumption extends battery life in portable devices.
  • Robust Protection: Short-circuit and ESD protection enhance the reliability of the system.
  • Easy Integration: Single-chip solution simplifies the design process.

Additional Details:

The SP3222EHEY requires external capacitors for charge pump operation and signal filtering. The specific capacitor values depend on the desired data rate and performance. Consult the datasheet for recommended component values and application circuits. The package type indicated by 'EHEY' should also be considered for PCB layout.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $27.1621
Renesas Electronics America
Need more? Email Us
Spansion
Need more? Email Us
Atmel
Lowest to $8.5447
International Rectifier
Need more? Email Us
Texas Instruments
Need more? Email Us
Linear Technology
Lowest to $9.1303
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Intersil Corporation
Lowest to $5.0142

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess