EN
  • EN
  • DE

SP3232EEY-TR

Part No SP3232EEY-TR
Manufacturer Sipex Corporation
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1169181-SP3232EEY-TR
Categories Custom Parts
Manufacturer Sipex Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SP3232EEY-TR CAD Model

Description

The SP3232EEY-TR is an RS-232 transceiver IC manufactured by Sipex Corporation (now Exar Corporation). It is designed to convert single-ended TTL/CMOS logic levels to RS-232 voltage levels, and vice versa, enabling communication between microcontrollers or other digital devices and RS-232 serial ports commonly found on computers and other equipment.

Applications

  • Serial communication: Used for connecting microcontrollers, computers, and other devices via RS-232 serial ports.
  • Data acquisition systems: Employed in data acquisition systems for transmitting data from sensors and other devices to a computer.
  • Industrial control systems: Utilized in industrial control systems for communicating with PLCs and other control equipment.
  • Point-of-sale (POS) systems: Found in POS systems for connecting to barcode scanners, printers, and other peripherals.
  • Diagnostic equipment: Used in diagnostic equipment for communicating with computers and other diagnostic tools.

Features

  • RS-232 compatible: Meets the RS-232 standard for serial communication.
  • Low power consumption: Designed for energy-efficient operation.
  • High data rate: Supports data rates up to 250 kbps.
  • Single 3.0V to 5.5V power supply: Operates from a single power supply voltage.
  • Small size: Compact package suitable for integration into miniaturized electronic devices.

Benefits

  • Easy RS-232 communication: The transceiver simplifies RS-232 communication by converting TTL/CMOS logic levels to RS-232 voltage levels.
  • Reduced power consumption: The low power consumption of the transceiver helps to conserve energy.
  • Improved system performance: The high data rate of the transceiver allows for fast data transmission.
  • Flexible power supply: The single power supply voltage simplifies system design.
  • Versatile application: The RS-232 transceiver can be used in a wide range of applications, making it a versatile component for electronic devices.

Additional Details

The SP3232EEY-TR typically includes charge pump circuitry to generate the required RS-232 voltage levels (typically ±12V) from a single 3.3V or 5V supply. It generally has two transmitters and two receivers, allowing for simultaneous transmission and reception of data. External capacitors are usually required for the charge pump circuit. The data rate depends on the cable length and the load capacitance. Key specifications include the input voltage range, the output voltage swing, and the short-circuit current protection. The transceiver provides protection against electrostatic discharge (ESD). Consult the datasheet for detailed information regarding electrical characteristics, timing diagrams, and application notes. Proper PCB layout is important for minimizing noise and ensuring stable operation. The datasheet will provide guidelines for capacitor selection and placement. The TR suffix typically indicates that the device is provided in tape and reel packaging for automated assembly.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
335+ $0.1744 $58.4240
710+ $0.1629 $115.6590
1,105+ $0.1571 $173.5955
1,575+ $0.1467 $231.0525
2,050+ $0.1409 $288.8450
2,565+ $0.1351 $346.5315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 128,050 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess