EN
  • EN
  • DE

SP6200EM5-1.5

Part No SP6200EM5-1.5
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description Micropower, 100mA and 200mA CMOS LDO Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1257488-SP6200EM5-1.5
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP6200EM5-1.5 CAD Model

Description

The SP6200EM5-1.5 is a low dropout (LDO) linear voltage regulator manufactured by Sipex Corporation (now part of Exar Corporation, and later acquired by MaxLinear). It provides a fixed output voltage of 1.5V and is designed to deliver a stable voltage supply to various electronic circuits. This LDO regulator is commonly used in battery-powered applications, portable devices, and other low-power systems where a regulated 1.5V supply is needed.

Applications

  • Microcontroller Power Supply: Provides a stable 1.5V power supply for microcontrollers requiring this specific voltage.
  • Battery-Powered Equipment: Used extensively in battery-operated devices such as handheld instruments and wireless sensors.
  • Portable Media Players: Regulates the power supply in portable audio and video players.
  • Wireless Communication Devices: Powers components in wireless devices like Bluetooth headsets and remote controls.
  • Low-Voltage Logic Circuits: Supplies voltage to low-voltage digital logic circuits.

Features

  • Fixed Output Voltage: Delivers a precisely regulated 1.5V output voltage.
  • Low Dropout Voltage: Features a very low dropout voltage, ensuring regulation even when the input voltage is close to the output voltage.
  • Low Quiescent Current: Consumes a very low quiescent current, improving battery life in portable applications.
  • Overcurrent Protection: Includes built-in overcurrent protection to prevent damage from short circuits or excessive load currents.
  • Thermal Overload Protection: Incorporates thermal overload protection to shut down the regulator if it overheats.
  • Small Package: Available in a small SOT-23-5 package, saving board space.

Benefits

  • Stable and Accurate Voltage: Provides a stable and accurate 1.5V output voltage, ensuring proper operation of sensitive electronic components.
  • Extended Battery Life: Low quiescent current maximizes battery life in portable devices.
  • Protection Against Fault Conditions: Overcurrent and thermal protection enhance reliability and prevent damage to the regulator and other components.
  • Simplified Circuit Design: Requires minimal external components, simplifying circuit design and reducing BOM costs.
  • Compact Footprint: Small package size enables compact designs in space-constrained applications.

Additional Details

The SP6200EM5-1.5 typically operates with an input voltage range of 2.5V to 6V. The dropout voltage is typically around 200mV at the rated output current. It is available in a SOT-23-5 surface mount package. The device requires external capacitors for stability, and the recommended capacitor values are specified in the datasheet. The quiescent current is typically in the microampere range. This LDO regulator is designed for applications where low power consumption and a stable 1.5V supply are critical.

When using the SP6200EM5-1.5, it is important to consider the input voltage range, output current requirements, dropout voltage, and thermal characteristics to ensure that it meets the specific needs of the application. It is always recommended to refer to the manufacturer's datasheet for detailed specifications, application guidelines, and recommended external component values for optimal performance and reliability.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Linear Technology
Lowest to $9.1303
Atmel
Lowest to $8.5447
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Coilcraft
Lowest to $0.1042
International Rectifier
Need more? Email Us
Atmel
Lowest to $24.7389
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Renesas Electronics America
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
945+ $0.0612 $57.8340
2,330+ $0.0497 $115.8010
3,575+ $0.0485 $173.3875
4,880+ $0.0474 $231.3120
6,415+ $0.0450 $288.6750
8,575+ $0.0404 $346.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 83,400 pieces
MOQ: 945 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess