EN
  • EN
  • DE

SP6200EM5-2.5

Part No SP6200EM5-2.5
Manufacturer Sipex Corporation
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 980675-SP6200EM5-2.5
Categories OEM Parts( S )
Manufacturer Sipex Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SP6200EM5-2.5 CAD Model

Description

The SP6200EM5-2.5 is a low dropout (LDO) regulator manufactured by Sipex Corporation (now part of Exar Corporation). It is designed to provide a stable and regulated output voltage from a higher input voltage, while consuming very little power. This LDO regulator is suitable for various portable and battery-powered applications where efficiency and space are critical.

Applications

  • Mobile phones
  • PDAs
  • Digital cameras
  • MP3 players
  • Portable instruments

Features

  • Low Dropout Voltage: Maintains regulation with minimal input-to-output voltage difference.
  • Low Quiescent Current: Minimizes power consumption when no load is present.
  • Stable with Ceramic Capacitors: Ensures stable operation with low-ESR ceramic capacitors.
  • Over Current Protection: Protects the regulator from excessive current draw.
  • Thermal Shutdown Protection: Prevents damage from overheating.
  • Fixed Output Voltage: Provides a precise and regulated output voltage of 2.5V.

Benefits

  • Extended Battery Life: Low quiescent current maximizes battery runtime in portable devices.
  • Stable Operation: Compatible with ceramic capacitors, ensuring stable performance.
  • Robust Protection: Over current and thermal shutdown protection prevent damage from fault conditions.
  • Compact Solution: Small package size minimizes board space requirements.
  • Precise Regulation: Provides a stable and accurate output voltage.

Specifications

The SP6200EM5-2.5 LDO regulator features a low dropout voltage, allowing it to maintain regulation even when the input voltage is close to the output voltage. Its low quiescent current minimizes power consumption when the regulator is not supplying current to a load. The regulator is designed to be stable with ceramic capacitors, which are commonly used in portable devices due to their small size and low ESR (equivalent series resistance). The over current protection feature limits the output current to prevent damage from short circuits or excessive loads. The thermal shutdown protection disables the regulator if it overheats, preventing damage to the device.

The SP6200EM5-2.5 provides a fixed output voltage of 2.5V, ensuring a stable and regulated power supply for sensitive electronic components. Its compact package size makes it suitable for space-constrained applications, such as mobile phones and other portable devices. The combination of low dropout voltage, low quiescent current, stable operation, and robust protection features makes the SP6200EM5-2.5 an ideal choice for LDO regulation in a wide range of applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess