EN
  • EN
  • DE

SPX1587AT-1.5

Part No SPX1587AT-1.5
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description 3A Low Dropout Voltage Regulator Adjustable & Fixed Output, Fast Response
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1258281-SPX1587AT-1.5
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPX1587AT-1.5 CAD Model

Description

The SPX1587AT-1.5 is a 7 Amp adjustable positive voltage regulator manufactured by Sipex Corporation (now part of Exar Corporation). It's designed to provide a stable and regulated output voltage with a low dropout voltage, making it suitable for various power supply applications.

Applications

  • Microprocessor Power Supplies: Used to regulate the voltage for microprocessors and digital circuits.
  • Post Regulators for Switching Supplies: Functions as a post-regulator to improve the output voltage accuracy of switching power supplies.
  • Battery Chargers: Employed in battery charging circuits to provide a regulated charging voltage.
  • Constant Current Regulators: Can be configured as a constant current source for LED drivers and other applications.

Features

  • Adjustable Output Voltage: The output voltage can be adjusted using external resistors.
  • 7 Amp Output Current: Capable of delivering up to 7 Amps of output current.
  • Low Dropout Voltage: Maintains regulation with a small difference between input and output voltage.
  • Internal Thermal Overload Protection: Protects the regulator from overheating.
  • Current Limiting: Prevents excessive current flow, protecting the regulator and load.
  • Reverse Battery Protection: Prevents damage from reverse polarity connection.

Benefits

  • Stable Output Voltage: Provides a stable and regulated output voltage, ensuring reliable operation of the load.
  • High Current Capability: Can supply power to high-current loads.
  • Efficient Operation: Low dropout voltage minimizes power dissipation.
  • Robust Protection: Internal protection features ensure reliable operation in harsh environments.
  • Flexible Adjustment: Adjustable output voltage allows for customization to specific application requirements.

Additional Details

The SPX1587AT-1.5 is designed for ease of use, requiring only a few external components for operation. The output voltage can be adjusted by using a resistor divider network. The low dropout voltage allows the regulator to operate with a small input-to-output voltage differential, increasing efficiency and extending battery life in portable applications. The internal thermal overload protection and current limiting features provide robust protection against over-temperature and over-current conditions, enhancing the reliability and longevity of the regulator. The reverse battery protection prevents damage to the regulator if the input voltage is connected with reverse polarity. It comes in a TO-220 package, providing good thermal performance. The SPX1587AT-1.5 is a suitable choice for applications requiring a high-current, adjustable, and robust voltage regulator. Specifically, the '1.5' in the name indicates that the output can be adjusted to 1.5V using external resistors.

You May Also Be Interested in

Atmel
Lowest to $24.7389
Atmel
Lowest to $8.5447
Altera
Need more? Email Us
Texas Instruments
Lowest to $10.3384
STMicroelectronics
Lowest to $20.1698
International Rectifier
Need more? Email Us
Qualcomm
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess