EN
  • EN
  • DE

SPX2815AU-5.0

Part No SPX2815AU-5.0
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description 1.5A Low Dropout Voltage Regulator Adjustable & Fixed Output, Fast Response
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1258331-SPX2815AU-5.0
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPX2815AU-5.0 CAD Model

Description

The SPX2815AU-5.0 is a low dropout (LDO) voltage regulator manufactured by Sipex Corporation. It is designed to provide a stable and regulated 5.0V output voltage from a higher input voltage, with minimal voltage drop across the regulator. This LDO regulator is suitable for various applications requiring a clean and reliable power supply, especially in battery-powered and portable devices.

Applications

  • Battery-Powered Devices: Used in portable devices, handheld instruments, and wireless communication equipment to regulate battery voltage.
  • Microcontroller Power Supply: Provides a stable 5.0V supply for microcontrollers and digital logic circuits.
  • Post-Regulation: Employed as a post-regulator to clean up noisy power supplies and improve system performance.
  • Linear Power Supplies: Used in linear power supplies for various electronic devices.
  • Industrial Control Systems: Provides a reliable power source for sensors, actuators, and control circuits.

Features

  • Low Dropout Voltage: Maintains regulation with minimal voltage difference between input and output.
  • High Output Accuracy: Provides a precise and stable 5.0V output voltage.
  • Overcurrent Protection: Protects the regulator and connected circuitry from damage due to excessive current draw.
  • Thermal Shutdown: Shuts down the regulator when the junction temperature exceeds a safe limit.
  • Small Package Size: Allows for compact circuit designs and efficient use of board space.

Benefits

  • Extended Battery Life: Low dropout voltage improves efficiency and extends the operational life of battery-powered devices.
  • Stable Performance: High output accuracy ensures consistent and reliable operation of connected circuitry.
  • Circuit Protection: Overcurrent protection and thermal shutdown prevent damage to the regulator and other components.
  • Compact Designs: Small package size allows for dense circuit layouts, saving valuable board space.
  • Improved System Reliability: Provides a clean and stable power supply, enhancing the overall reliability of electronic systems.

Additional Details

The SPX2815AU-5.0 is typically housed in a surface-mount package, such as TO-263 or TO-252, for easy integration into modern circuit designs. It requires a small external capacitor at the output for stability. Key specifications include a low quiescent current, a dropout voltage typically less than 1V at the rated output current, and a high ripple rejection ratio. The device is designed to operate over a wide temperature range, ensuring consistent performance in diverse environments. The SPX2815AU-5.0 is manufactured using advanced semiconductor processing techniques to achieve high quality and reliability. Its robust design and performance characteristics make it a preferred choice for demanding applications requiring precise voltage regulation and minimal power loss. The regulator is commonly used in applications where a 5V supply is needed from a battery or other unregulated source, providing a stable and protected power source for sensitive electronic components.

You May Also Be Interested in

International Rectifier
Need more? Email Us
Panasonic
Lowest to $26.8133
Toshiba Semiconductor and Storage
Need more? Email Us
Renesas Electronics America
Need more? Email Us
STMicroelectronics
Need more? Email Us
Qualcomm
Need more? Email Us
Semtech Corporation
Need more? Email Us
Atmel
Lowest to $24.7389
STMicroelectronics
Lowest to $20.1698

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess