EN
  • EN
  • DE

SPX5205M5/TR

Part No SPX5205M5/TR
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description 150mA, Low-Noise LDO Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1258475-SPX5205M5/TR
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPX5205M5/TR CAD Model

Description

The SPX5205M5/TR is a low dropout (LDO) regulator from Sipex Corporation. This regulator is designed to provide a stable output voltage, even when the input voltage is close to the output voltage. Its low quiescent current and small package make it well-suited for portable, battery-powered applications.

Applications:

  • Cellular Phones: Powering baseband processors, RF transceivers, and other critical components.
  • PDAs and Handheld Devices: Providing regulated power for microprocessors, memory, and peripherals.
  • Laptop Computers: Regulating power for low-voltage rails in motherboard and peripheral circuits.
  • Digital Cameras: Powering image sensors, processors, and display screens.
  • Portable Instruments: Used in multimeters, oscilloscopes, and other battery-operated test equipment.

Features:

  • Low Dropout Voltage: Typically 150mV at 300mA, allowing operation with input voltages close to the output voltage.
  • Low Quiescent Current: Typical 75μA, minimizing power consumption in battery-powered applications.
  • Fixed Output Voltage Options: Available in a variety of fixed output voltage options.
  • Stable with Ceramic Capacitors: Designed for stable operation with low-ESR ceramic output capacitors.
  • Short Circuit Protection: Protects the regulator and the load from damage in the event of a short circuit.
  • Thermal Overload Protection: Shuts down the regulator when the junction temperature exceeds a safe limit.
  • Reverse Battery Protection: Protects the regulator from damage if the battery is connected with reverse polarity.

Benefits:

  • Extends Battery Life: The low quiescent current minimizes power consumption, extending the operating time of battery-powered devices.
  • Improves System Efficiency: The low dropout voltage reduces power dissipation, improving overall system efficiency.
  • Provides Stable Output Voltage: Ensures a stable and regulated output voltage, even with varying input voltage and load conditions.
  • Protects Against Fault Conditions: Short circuit protection, thermal overload protection, and reverse battery protection enhance system reliability.
  • Small Footprint: The small package size makes it suitable for space-constrained applications.

The SPX5205M5/TR LDO regulator is a reliable and efficient power management solution for a variety of portable and battery-powered applications. Its combination of low dropout voltage, low quiescent current, and comprehensive protection features makes it an ideal choice for demanding applications.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $27.1621
Renesas Electronics America
Lowest to $105.8176
STMicroelectronics
Lowest to $20.1698
Qualcomm
Need more? Email Us
Renesas Electronics America
Need more? Email Us
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Spansion
Need more? Email Us
International Rectifier
Need more? Email Us
Panasonic
Lowest to $26.8133

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess