EN
  • EN
  • DE

SIS965L B1

Part No SIS965L B1
Manufacturer SIS
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SIS
Win Source Part Number 324282-SIS965L B1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SIS965L B1 CAD Model

Description

The SIS965L B1 is a Southbridge chipset produced by Silicon Integrated Systems (SIS). This chip is a crucial component in desktop motherboards, providing essential input/output (I/O) functions and connectivity options. It's typically paired with a Northbridge chipset (like the SIS671 or SIS672) to form a complete core logic solution for Intel processors.

Applications:

  • Desktop PCs: Used in a wide range of desktop computers for home, office, and gaming purposes.
  • Motherboards: Integrated directly onto the motherboard to provide essential I/O functionality.

Features:

  • PCI Express Support: Supports PCI Express lanes for high-speed graphics cards and other peripherals.
  • USB 2.0 Ports: Provides multiple USB 2.0 ports for connecting various devices.
  • SATA Support: Offers SATA ports for connecting hard drives and solid-state drives, enabling fast data transfer.
  • Integrated Audio: Features integrated audio support for sound output.
  • Network Connectivity: Supports network connectivity through integrated LAN controllers.
  • IDE Support: Includes IDE (Integrated Drive Electronics) support for older hard drives and optical drives.

Benefits:

  • Enhanced Connectivity: Provides a wide array of ports for connecting various peripherals and devices.
  • Improved Performance: Enables fast data transfer speeds for storage devices through SATA support.
  • Cost-Effective Solution: Offers a cost-effective solution for motherboard manufacturers.
  • Reliable Performance: Designed for stable and reliable operation in desktop environments.
  • Integrated Functionality: Combines multiple I/O functions into a single chip, simplifying motherboard design.

The SIS965L B1 Southbridge plays a vital role in enabling the functionality and connectivity of desktop computers. It is a key component in many older systems, providing the necessary interfaces for storage, peripherals, and networking.

You May Also Be Interested in

Fuji Electric
Lowest to $25.5532
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Lowest to $0.2529
ON Semiconductor
Lowest to $0.8593
LSI Computer Systems
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess