EN
  • EN
  • DE

SN74ALVCH16831DBBR

Part No SN74ALVCH16831DBBR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC ADDRESS DRIVER 3.6V 80TSSOP / Address Driver 1 Element 1:4 Bit per Element 3-State Output 80-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ALVCH
Package Tape & Reel
Product Status Obsolete
Logic Type Address Driver
Number of Elements 1
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 80-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 80-TSSOP
Base Product Number SN74ALVCH
Other Names -74ALVCH16831DBBRG4R,296-5256-1R,296-5256-6,-296-5256-2,296-5256-2,-74ALVCH16831DBBRG4,296-5256-1,-74ALVCH16831DBBRE4,-74ALVCH16831DBBRE4R,-296-5256-2,296-5256-2R,-SN74ALVCH16831DBBRR
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259826-SN74ALVCH16831DBBR
Ultra Librarian 3D Model Ultra Librarian SN74ALVCH16831DBBR CAD Model

Description

The SN74ALVCH16831DBBR is a high-performance, 18-bit universal bus driver designed by Texas Instruments. This integrated circuit is part of the advanced ALVCH series, which is renowned for its low-voltage, high-speed operation. The device is tailored to meet the demands of high-speed data transmission and signal integrity in complex digital systems.

Key Features

  • Technology: The device is built on Texas Instruments' BiCMOS technology, which combines the advantages of CMOS and bipolar transistors to provide high speed, low power consumption, and increased noise immunity.
  • Voltage Range: It operates within a 2.3 V to 3.6 V voltage range, making it compatible with low-voltage applications and ensuring reduced power consumption.
  • Bus Hold Data Inputs: The SN74ALVCH16831DBBR comes with bus hold data inputs that eliminate the need for external pull-up or pull-down resistors, simplifying the design and saving board space.
  • High Drive: With the capability to drive ±24-mA output drive at 3.3 V, this device can drive a significant load, making it suitable for bus-oriented applications.
  • Speed: It offers fast propagation delays and output transition times, which are crucial for high-speed signal processing and data throughput.

Applications

The SN74ALVCH16831DBBR is versatile and can be used in a variety of applications where data integrity and speed are critical. These include:

  • High-speed data transfer systems
  • Memory address drivers
  • Bus-oriented systems
  • Backplane drivers
  • Microprocessor or microcontroller extension

Package and Quality

The device is available in a DBB (SSOP – Shrink Small-Outline Package) type package, which is characterized by a reduced footprint on the PCB, making it ideal for space-constrained applications. Texas Instruments ensures high-quality and reliability, and the SN74ALVCH16831DBBR is no exception, adhering to stringent industry standards for performance and durability.

You May Also Be Interested in

Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Pericom
Need more? Email Us
Pericom
Lowest to $1.4079
Pericom
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess