EN
  • EN
  • DE

HMC708LP5ETR

Part No HMC708LP5ETR
Manufacturer Analog Devices Inc.
Catalog Custom Parts (E - I)
Description RF Amp Chip Four Variable Gain Amp 2.2GHz 5V 32-Pin SMT T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package QFN
Frequency 2.2 GHz
Gain 30 dB
Max Operating Temperature 85 °C
Max Power Dissipation 1.8 W
Min Operating Temperature -40 °C
Number of Channels 2
Operating Supply Current 252 mA
Operating Supply Voltage 5 V
RoHS Compliant
Weight 188.609377 mg
Win Source Part Number 1135560-HMC708LP5ETR
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC708LP5ETR CAD Model

Description

Analog Devices Inc. HMC708LP5ETR - High-Performance RF Synthesizer

The HMC708LP5ETR by Analog Devices Inc. is a state-of-the-art RF synthesizer that provides exceptional performance for a wide range of applications, including telecommunications, radar systems, test equipment, and satellite communications. This device is part of the Hittite Microwave Corporation product line, which is known for its high-quality RF and microwave products.

The HMC708LP5ETR operates within a frequency range of 50 MHz to 13.6 GHz, making it highly versatile for various applications. It features an integrated voltage-controlled oscillator (VCO) with a fundamental frequency range of 6.8 GHz to 13.6 GHz and a fractional-N frequency synthesizer that allows for fine frequency resolution and low phase noise performance.

The device is housed in a compact 5x5 mm QFN package, which is ideal for space-constrained applications. The HMC708LP5ETR is also RoHS compliant, ensuring that it meets the latest environmental standards for electronic components.

Key Features:

  • Frequency Range: 50 MHz to 13.6 GHz, with a VCO range of 6.8 GHz to 13.6 GHz
  • Phase Noise Performance: Excellent phase noise characteristics for demanding applications
  • Output Power Control: Integrated output power control for precise signal management
  • Programmable Dividers: Fractional-N divider with programmable channel spacing
  • Package: Compact 5x5 mm QFN package suitable for space-saving designs
  • Supply Voltage: Operates over a supply voltage range of 5V

The HMC708LP5ETR also features a serial port interface (SPI) for programming and control, making it easy to integrate into a variety of systems. With its high level of integration and performance, the HMC708LP5ETR is designed to meet the stringent requirements of modern RF and microwave applications, providing designers with a reliable and flexible solution for frequency synthesis.

Overall, the HMC708LP5ETR from Analog Devices Inc. is a high-quality component that combines wide frequency range, excellent phase noise, and ease of use, making it an ideal choice for engineers looking for a high-performance RF synthesizer.

You May Also Be Interested in

Rochester Electronics
Need more? Email Us
Omron
French Electronic Distributor since 1988
Lowest to $9.5165
CML Microcircuits
Baseband Signal Processor for TR
Need more? Email Us
Crouse-Hinds
Need more? Email Us
HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us
CML Microcircuits
4-Level FSK RD-LAP Packet Data Modem
Lowest to $6.5292
Inpaq
0603 ESD Protection Devices ROHS
Need more? Email Us
Holtek
Need more? Email Us
Azoteq (Pty) Ltd
3 CH, GPIO-SWIPE AND TAP ONLY /
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.9055 $71.8110
4+ $29.4617 $117.8468
7+ $28.5412 $199.7884
9+ $27.6195 $248.5755
11+ $26.6990 $293.6890
15+ $23.9374 $359.0610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,662 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess