EN
  • EN
  • DE

SIT1552AI-JE-DCC-32.768E

Part No SIT1552AI-JE-DCC-32.768E
Manufacturer SiTIME
Catalog Oscillators
Description OSC TCXO 32.768KHZ LVCMOS SMD / Oscillator MEMS 0.032768MHz ±5ppm (Stability) LVCMOS 52% 1.8V/2.5V/3.3V 4-Pin CSP SMD T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer SiTIME
Series SiT1552
Packaging Reel package
Type MEMS TCXO
Frequency 32.768kHz
Output LVCMOS
Operating Supply Voltage 1.5 V ~ 3.63 V
Frequency Stability ±5ppm
Operating Temperature Range -40°C ~ 85°C
Maximum Supply Current 1.52μA
Mounting SMD
Package 4-UFBGA, CSPBGA
Dimension 0.059" L x 0.031" W (1.50mm x 0.80mm)
Height - Seated (Maximum) 0.024" (0.60mm)
Win Source Part Number 794410-SIT1552AI-JE-DCC-32.768E
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1k pcs
Introduction Date June 04, 2012
ECCN EAR99
Country of Origin Malaysia, Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian SIT1552AI-JE-DCC-32.768E CAD Model

Description

The SiT1552AI-JE-DCC-32.768E is a low-power 32.768 kHz MEMS oscillator from SiTime, designed for ultra-low power applications where size and power consumption are critical. It offers exceptional stability and reliability, making it suitable for replacing traditional quartz crystals in various battery-powered and wearable devices. This oscillator is factory programmable, providing flexibility to meet specific application requirements.

Applications:

  • Wearable Devices: Used in smartwatches, fitness trackers, and other wearable electronics.
  • Internet of Things (IoT) Devices: Integrated into low-power sensors, beacons, and wireless modules.
  • Mobile Devices: Applied in smartphones, tablets, and e-readers.
  • Medical Devices: Used in hearing aids, portable medical monitors, and implantable devices.
  • Real-Time Clocks (RTC): Implemented as a clock source for accurate timekeeping in various electronic systems.

Features:

  • Frequency: Operates at 32.768 kHz, the standard frequency for real-time clock applications.
  • Ultra-Low Power: Consumes very little power, extending battery life in portable devices.
  • MEMS Technology: Based on silicon MEMS (Micro-Electro-Mechanical Systems) technology, providing high stability and reliability.
  • Small Size: Available in a small package, making it suitable for space-constrained applications.
  • Factory Programmable: Factory programmable frequency stability and drive strength for optimizing performance.
  • Wide Operating Temperature Range: Operates over a wide temperature range, ensuring stable performance in various environments.
  • Excellent Stability: Offers excellent frequency stability over temperature and voltage variations.
  • RoHS Compliant: Complies with RoHS (Restriction of Hazardous Substances) directive, making it environmentally friendly.

Benefits:

  • Extended Battery Life: Ultra-low power consumption significantly extends the battery life of portable devices.
  • High Reliability: MEMS technology provides high reliability and resistance to shock and vibration.
  • Compact Design: Small size enables compact and lightweight designs, ideal for wearable and portable electronics.
  • Stable Performance: Excellent frequency stability ensures accurate timekeeping and reliable operation in various conditions.
  • Customizable: Factory programmability allows customization to meet specific application requirements, optimizing performance and reducing BOM cost.

Additional Details:

The SiT1552AI-JE-DCC-32.768E operates on a supply voltage range typically from 1.5V to 3.6V. It has a typical frequency stability of ±20 ppm over the operating temperature range. The oscillator is designed to be highly resistant to shock and vibration, making it suitable for harsh environments. It is available in a variety of small packages, including CSP (Chip Scale Package) and SMD (Surface Mount Device) packages.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 10.0000MHZ LVCMO
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1384 $51.3216
50+ $2.0031 $100.1550
78+ $1.9354 $150.9612
112+ $1.8000 $201.6000
145+ $1.7324 $251.1980
181+ $1.6647 $301.3107
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,710 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess