EN
  • EN
  • DE

SIT1602BI-12-18E-37.125000D

Part No SIT1602BI-12-18E-37.125000D
Manufacturer SiTIME
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 978336-SIT1602BI-12-18E-37.125000D
Categories OEM Parts( S )
Manufacturer SiTIME
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SIT1602BI-12-18E-37.125000D CAD Model

Description

The SiT1602BI-12-18E-37.125000D is a programmable MEMS oscillator from SiTime. These oscillators leverage Micro-Electro-Mechanical Systems (MEMS) technology to provide a highly stable and configurable clock source. MEMS oscillators are known for their robustness, resistance to shock and vibration, and programmable frequency capabilities, making them a versatile alternative to traditional quartz crystal oscillators.

Applications

  • Industrial Equipment: Utilized in PLCs, motor controllers, and other industrial automation devices.
  • Embedded Systems: Integrated into microcontrollers and system-on-chips (SoCs).
  • Telecommunications: Used in networking equipment, base stations, and communication systems.
  • Aerospace and Defense: Employed in avionics, navigation systems, and military communication devices.
  • High-Performance Computing: Found in servers, workstations, and other high-performance computing platforms.

Features

  • Programmable Frequency: Allows for precise frequency configuration.
  • MEMS Resonator: Provides excellent shock and vibration resistance.
  • Frequency Stability: Maintains stable frequency over temperature variations.
  • Low Jitter: Generates clean and stable clock signals.
  • Small Package Size: Enables compact and space-saving designs.

Benefits

  • Design Flexibility: Programmability offers adaptability to various system requirements.
  • Increased Reliability: MEMS technology ensures robust performance in harsh environments.
  • Improved System Performance: Low jitter enhances the performance of digital circuits.
  • Reduced Board Space: Small footprint allows for higher component density.
  • Lower Power Consumption: Typically consumes less power than traditional crystal oscillators.

Additional Details

The SiT1602BI-12-18E-37.125000D operates at a frequency of 37.125000 MHz. The 'BI' designation typically refers to specific performance characteristics related to temperature stability and supply voltage. The '12' and '18E' likely relate to the package size and supply voltage requirements, respectively. SiTime MEMS oscillators generally offer excellent frequency stability over a wide temperature range, often specified in parts per million (ppm). The low jitter performance of these oscillators is crucial for maintaining signal integrity in high-speed digital systems. These devices are typically available in small surface-mount packages for easy integration into electronic circuits. The oscillator is designed to meet stringent industry standards, ensuring reliable performance and longevity.

You May Also Be Interested in

Shikues
Lowest to $0.0428
Vishay
TRIMMER 100OHM 0.125W J LEAD TOP / 100 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1.0 Turn Top Adjustment
Need more? Email Us
STMicroelectronics
Need more? Email Us
Panjit
Diode Schottky 40V 1A 2-Pin SMA T/R
Need more? Email Us
ABB Embedded Power
SK1881 - Abb SK1881, N2 UPR.POS.INT.H=1800MM ARTUKD=900
Need more? Email Us
STMicroelectronics
Need more? Email Us
Shikues
Need more? Email Us
Shikues
Lowest to $0.0849
Taiwan Semiconductor
1A, 30V, Schottky Rectifier
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess