EN
  • EN
  • DE

SIT1602BI-72-18E-19.200000D

Part No SIT1602BI-72-18E-19.200000D
Manufacturer SiTIME
Catalog Oscillators
Description Oscillator MEMS 19.2MHz ±25ppm (Stability) 15pF HCMOS/LVCMOS 55% 1.8V 4-Pin QFN SMD T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Termination SMD/SMT
Frequency 19.2 MHz
Frequency Stability 25 ppm
Height 812.8 µm
Length 2.0066 mm
Maximum Operating Temperature 85 °C
Max Supply Current 4.1 mA
Min Operating Temperature -40 °C
Mount Surface Mount
RoHS Compliant
Width 1.6002 mm
Win Source Part Number 985432-SIT1602BI-72-18E-19.200000D
Categories Oscillators
Manufacturer SiTIME
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SIT1602BI-72-18E-19.200000D CAD Model

Description

The SiT1602BI-72-18E-19.200000D is a MEMS (Micro-Electro-Mechanical Systems) oscillator from SiTime. It provides a highly accurate and stable clock signal for a variety of electronic devices. MEMS oscillators are known for their small size, low power consumption, and excellent resistance to shock and vibration.

Applications

  • Mobile devices: Providing the clock signal for microprocessors and other components in smartphones and tablets.
  • Wearable devices: Used in smartwatches, fitness trackers, and other wearable electronics.
  • IoT devices: Generating the clock signal for microcontrollers and communication modules in IoT applications.
  • Industrial equipment: Providing a stable clock source for control systems and data acquisition systems.
  • Automotive electronics: Used in automotive control units (ECUs) and infotainment systems.

Features

  • 19.200000 MHz frequency: Provides a precise clock signal at 19.2 MHz.
  • MEMS technology: Utilizes MEMS technology for high accuracy and stability.
  • Low power consumption: Minimizes energy usage, extending battery life in portable devices.
  • Excellent frequency stability: Maintains a stable frequency over a wide temperature range and voltage range.
  • Small size: Available in a small package to minimize board space.
  • RoHS compliant: Complies with RoHS environmental regulations.
  • Operating temperature range: Typically specified for industrial temperature ranges (e.g., -40°C to +85°C).

Benefits

  • High accuracy: Provides a precise clock signal for accurate timing.
  • Stable frequency: Maintains a stable frequency over a wide range of operating conditions.
  • Low power consumption: Minimizes energy usage, extending battery life.
  • Small size: Allows for integration into compact devices.
  • Robust performance: Offers excellent resistance to shock and vibration.

Additional Details

The SiT1602BI-72-18E-19.200000D operates at a voltage of 1.8V. The '72' indicates the voltage range and stability characteristics, while '18E' refers to specific configuration options and packaging. It is available in various package options, including a small footprint SMD package. The device is designed to withstand harsh environmental conditions, including extreme temperatures and shock and vibration. Specific details, such as frequency stability over temperature (ppm), can be found in the datasheet. The part is used where accurate and stable timing is critical for reliable system operation.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC XO 500.0000MHZ LVDS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 312.5000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 122.8800MHZ LVDS
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3580 $61.1100
105+ $1.1143 $117.0015
165+ $1.0795 $178.1175
225+ $1.0446 $235.0350
290+ $1.0099 $292.8710
385+ $0.9053 $348.5405
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,930 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess