EN
  • EN
  • DE

SIT3808AI-22-XXXX-000.FP0000

Part No SIT3808AI-22-XXXX-000.FP0000
Manufacturer SiTIME
Catalog Oscillators
Description Mems Osc Vcxo 122.8800MHZ Lvcmos
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Termination SMD/SMT
Frequency Stability 10 ppm
Height 787.4 µm
Length 3.2004 mm
Maximum Operating Temperature 85 °C
Max Supply Current 33 mA
Min Operating Temperature -40 °C
Mount Surface Mount
RoHS Compliant
Width 2.4892 mm
Win Source Part Number 993000-SIT3808AI-22-XXXX-000.FP0000
Categories Oscillators
Manufacturer SiTIME
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SIT3808AI-22-XXXX-000.FP0000 CAD Model

Description

The SiT3808AI-22-XXXX-000.FP0000 is a MEMS (Micro-Electro-Mechanical Systems) oscillator from SiTime. SiTime specializes in MEMS-based timing solutions, offering advantages over traditional quartz crystal oscillators, such as greater robustness, smaller size, and better stability. The 'XXXX' in the part number indicates a customizable frequency, while 'FP0000' likely refers to a specific package or feature set.

Applications

  • Mobile Devices: Smartphones, tablets, and wearable devices.
  • Networking Equipment: Routers, switches, and access points.
  • Industrial Automation: Programmable logic controllers (PLCs) and industrial controllers.
  • Automotive Systems: Engine control units (ECUs) and infotainment systems.
  • Consumer Electronics: Digital cameras, gaming consoles, and audio/video equipment.

Features

  • MEMS Technology: Provides high stability and reliability.
  • Programmable Frequency: Allows for customization of the output frequency.
  • Low Power Consumption: Extends battery life in portable devices.
  • Small Size: Enables compact designs.
  • Excellent Frequency Stability: Maintains accurate frequency over temperature and voltage variations.
  • High Shock and Vibration Resistance: Suitable for harsh environments.

Benefits

  • Improved System Performance: Provides accurate timing for reliable operation.
  • Reduced Power Consumption: Extends battery life in portable devices.
  • Increased Reliability: Withstands shock, vibration, and temperature variations.
  • Faster Time to Market: Programmable frequency simplifies design and reduces lead times.
  • Smaller Footprint: Enables compact and space-saving designs.

Additional Details

The SiT3808AI-22-XXXX-000.FP0000 is typically packaged in a small surface mount package. It requires a supply voltage, typically 1.8V or 3.3V. The frequency stability is typically specified in parts per million (ppm) over a temperature range. SiTime offers a range of MEMS oscillators with various features and performance characteristics. The specific frequency and other parameters can be configured during the ordering process. The datasheet provides detailed information on the device's electrical characteristics and performance specifications.

You May Also Be Interested in

Seiko Epson Corporation
SG-8101CG 50.6250M-TCHPA0: OSC M
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 156.285157MHZ CMOS S
Need more? Email Us
Seiko Epson Corporation
SG-8101CG 107.374182M-TBGPA0: OS
Need more? Email Us
Seiko Epson Corporation
SG-8101CA 13.548560M-TBGPA0: OSC
Need more? Email Us
Seiko Epson Corporation
SG-8101CA 148.4375M-TCHPA0: OSC
Need more? Email Us
Seiko Epson Corporation
SG-8101CA 24.8640M-TCHSA0: OSC M
Need more? Email Us
Seiko Epson Corporation
SG-8101CG 16.367667M-TCHSA0: OSC
Need more? Email Us
Seiko Epson Corporation
SG-8101CA 10.781250M-TCHPA0: OSC
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 39.2160MHZ CMOS SMD
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7890 $60.6240
38+ $3.1090 $118.1420
58+ $3.0118 $174.6844
80+ $2.9147 $233.1760
103+ $2.8175 $290.2025
138+ $2.5260 $348.5880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 480 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess