EN
  • EN
  • DE

SIT8008AI-22-33E-100.00

Part No SIT8008AI-22-33E-100.00
Manufacturer SiTIME
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SiTIME
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837715-SIT8008AI-22-33E-100.00
Ultra Librarian 3D Model Ultra Librarian SIT8008AI-22-33E-100.00 CAD Model

Description

The SiTime SIT8008AI-22-33E-100.00 is a programmable oscillator belonging to the SiT8008 series, designed for providing highly stable and accurate clock signals in diverse electronic applications. This oscillator offers programmability, enabling frequency customization to match specific system requirements.

Applications:

  • Consumer Electronics: Suitable for use in smartphones, tablets, laptops, and other portable devices requiring precise timing.
  • Networking Equipment: Used in routers, switches, and modems for accurate data transmission and synchronization.
  • Industrial Automation: Applied in control systems, PLCs (Programmable Logic Controllers), and data acquisition systems where timing precision is crucial.
  • Automotive Systems: Utilized in infotainment systems, engine control units (ECUs), and advanced driver-assistance systems (ADAS).
  • Medical Devices: Employed in medical equipment such as patient monitoring systems and diagnostic tools, requiring reliable clock signals.

Features:

  • Programmable Frequency: Allows adjustment of the output frequency within a defined range, offering design flexibility.
  • High Frequency Stability: Delivers a consistent and accurate clock signal, even under varying operating conditions.
  • Low Jitter: Minimizes phase noise and timing errors, ensuring high signal integrity.
  • Wide Operating Voltage Range: Compatible with a variety of power supply voltages, enhancing system integration.
  • Compact Package Size: Enables space-saving designs, making it ideal for portable and miniaturized devices.

Benefits:

  • Improved System Performance: Provides a stable and precise clock signal, leading to enhanced overall system performance.
  • Reduced Timing Errors: Minimizes jitter and phase noise, ensuring accurate data transmission and processing.
  • Enhanced Reliability: Offers robust performance and stability, ensuring reliable operation in demanding environments.
  • Design Flexibility: Programmable frequency and wide voltage range provide flexibility in system design.
  • Cost-Effective Solution: Provides high performance at a competitive price point.

The SIT8008AI-22-33E-100.00 operates at a frequency of 100 MHz. The 'AI' indicates performance characteristics, while the '22' and '33E' refer to specific voltage, temperature range, and packaging details. The device is manufactured using advanced techniques for high reliability. It's designed to meet stringent requirements for timing accuracy and stability.

You May Also Be Interested in

Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess