EN
  • EN
  • DE

SIT8103AC-23-33E-14.31818Y

Part No SIT8103AC-23-33E-14.31818Y
Manufacturer SiTIME
Catalog OEM Parts ( S )
Description High Performance MEMS Oscillator 14.31818MHz 3.3V 50ppm 4-Pin Surface Mount T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1093186-SIT8103AC-23-33E-14.31818Y
Categories OEM Parts( S )
Manufacturer SiTIME
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SIT8103AC-23-33E-14.31818Y CAD Model

Description

The SiTime SIT8103AC-23-33E-14.31818Y is a highly versatile MEMS-based oscillator designed for a wide range of applications requiring precise and stable timing. Part of the SiT8103 family, this oscillator is known for its programmability, low jitter, and robust performance across varying operating conditions.

Applications

  • Networking Equipment: Employed in switches, routers, and servers to ensure accurate timing for data transmission and synchronization.
  • Industrial Automation: Used in programmable logic controllers (PLCs), motor drives, and other industrial control systems to maintain precise timing in automated processes.
  • Test and Measurement Equipment: Integrated into oscilloscopes, spectrum analyzers, and signal generators to provide accurate clock signals for reliable measurements.
  • Medical Devices: Utilized in medical imaging equipment, patient monitoring systems, and diagnostic devices where precise timing is crucial for accurate data acquisition and processing.
  • Aerospace and Defense: Applied in avionics systems, radar systems, and communication equipment for reliable timing in demanding environments.

Features

  • Frequency Programmability: Allows users to program the output frequency to a specific value within the oscillator's operating range, providing flexibility in system design.
  • Low Jitter Performance: Minimizes timing variations (jitter) in the output signal, ensuring stable and accurate clock signals for sensitive applications.
  • MEMS Technology: Utilizes MEMS (Micro-Electro-Mechanical Systems) technology for enhanced reliability, robustness, and resistance to shock and vibration.
  • Wide Operating Voltage Range: Supports a wide range of supply voltages, providing flexibility in power supply options.
  • Small Footprint: Available in compact packages, allowing for integration into space-constrained applications.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered and energy-efficient systems.

Benefits

  • Improved System Reliability: Precise and stable timing signals enhance the overall reliability and performance of electronic systems.
  • Enhanced Design Flexibility: Programmable frequency and wide operating voltage range allow for customization to meet specific application requirements.
  • Reduced System Noise: Low jitter performance minimizes noise and timing errors, resulting in improved signal integrity.
  • Increased Robustness: MEMS technology provides resistance to environmental factors, ensuring reliable operation in harsh conditions.
  • Cost-Effective Solution: Offers a competitive price-performance ratio compared to traditional quartz oscillators.

Additional Details

The SIT8103AC-23-33E-14.31818Y operates at a frequency of 14.31818 MHz. It is designed to operate with a supply voltage of 3.3V. The specific package and temperature range should be verified from the product datasheet. This oscillator is designed to meet stringent industry standards for timing accuracy and reliability, making it suitable for demanding applications requiring a stable and precise clock source.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess