EN
  • EN
  • DE

SIT8103AC-23-33E-20.0000Y

Part No SIT8103AC-23-33E-20.0000Y
Manufacturer SiTIME
Catalog Oscillators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SiTIME
Category Crystals and Oscillators
Family Oscillators
Win Source Part Number 190281-SIT8103AC-23-33E-20.0000Y
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SIT8103AC-23-33E-20.0000Y CAD Model

Description

The SIT8103AC-23-33E-20.0000Y is a programmable oscillator from SiTime, renowned for its innovative MEMS (Micro-Electro-Mechanical Systems) timing solutions. This oscillator is designed to provide a stable and precise clock signal for a variety of electronic systems. Its programmable nature allows for customization of the output frequency, making it suitable for a wide range of applications. SiTime's MEMS technology offers superior robustness and reliability compared to traditional quartz oscillators, especially in harsh environmental conditions.

Applications

  • Networking Equipment: Routers, switches, and network interface cards (NICs).
  • Industrial Control Systems: Programmable logic controllers (PLCs) and automation equipment.
  • Consumer Electronics: Set-top boxes, gaming consoles, and portable audio players.
  • Automotive Electronics: Engine control units (ECUs) and infotainment systems.
  • Telecommunications: Base stations and communication modules.

Features

  • Frequency: 20.0000 MHz
  • Supply Voltage: 2.5V
  • Frequency Stability: ±20 ppm
  • Operating Temperature Range: -40°C to +85°C
  • Output Type: LVCMOS
  • Programmable Frequency: Allows for frequency adjustment through programming.
  • MEMS Resonator: Provides exceptional shock and vibration resistance.
  • Low Jitter: Minimizes phase noise for improved system performance.
  • Small Footprint: Compact packaging for space-constrained designs.

Benefits

  • Precise Timing: Delivers accurate and stable clock signals for reliable system operation.
  • High Reliability: MEMS technology ensures consistent performance in demanding environments.
  • Flexibility: Programmable frequency allows for adaptation to various application requirements.
  • Low Power Consumption: Minimizes energy usage in battery-powered devices.
  • Enhanced Shock and Vibration Resistance: Suitable for mobile and industrial applications.
  • Reduced EMI: Low electromagnetic interference for cleaner signal integrity.

Additional Details

The SIT8103AC-23-33E-20.0000Y oscillator is designed to operate at a supply voltage of 2.5V and offers a frequency stability of ±20 ppm across a broad operating temperature range. The LVCMOS output ensures compatibility with a wide range of digital circuits. The MEMS resonator technology provides excellent shock and vibration resistance, making it ideal for use in demanding mobile and industrial environments. SiTime's dedication to innovation and quality makes this oscillator a reliable choice for critical timing applications.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 25.6000MHZ CMOS SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
Seiko Epson Corporation
SG-8101CA 24.8640M-TCHSA0: OSC M
Need more? Email Us
Seiko Epson Corporation
SG-8101CA 148.4375M-TCHPA0: OSC
Need more? Email Us
Seiko Epson Corporation
SG-8101CG 50.6250M-TCHPA0: OSC M
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 25 MHZ LVDS SMD
Need more? Email Us
Seiko Epson Corporation
SG-8101CA 10.781250M-TCHPA0: OSC
Need more? Email Us
Seiko Epson Corporation
SG-8101CA 13.548560M-TBGPA0: OSC
Need more? Email Us
Seiko Epson Corporation
SG-8101CA 68.0800M-TBGSA0: OSC M
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2502 $57.7514
18+ $6.7695 $121.8510
27+ $6.5581 $177.0687
37+ $6.3467 $234.8279
48+ $6.1354 $294.4992
63+ $5.5001 $346.5063
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,090 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess