EN
  • EN
  • DE

SIT8103AC-23-33E-50.00000Y

Part No SIT8103AC-23-33E-50.00000Y
Manufacturer SiTIME
Catalog Oscillators
Description Clock Oscillator 50MHz 3.3V 15pF 4-Pin QFN T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 991521-SIT8103AC-23-33E-50.00000Y
Categories Oscillators
Manufacturer SiTIME
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SIT8103AC-23-33E-50.00000Y CAD Model

Description

The SiT8103AC-23-33E-50.00000Y is a programmable oscillator manufactured by SiTime. This oscillator is designed to provide a highly stable and accurate clock signal for various electronic devices. Its programmability allows users to customize the output frequency to meet specific application requirements. The SiT8103 series is known for its robustness, reliability, and excellent performance in demanding environments.

Applications:

  • Microcontrollers
  • Microprocessors
  • Field-Programmable Gate Arrays (FPGAs)
  • Networking equipment
  • Industrial control systems

Features:

  • Programmable frequency: Allows users to customize the output frequency.
  • High stability: Provides a stable and accurate clock signal.
  • Low jitter: Minimizes timing variations for improved performance.
  • Wide operating temperature range: Suitable for use in various environmental conditions.
  • Low power consumption: Designed for energy-efficient operation.
  • Small size: Compact form factor for easy integration.

Benefits:

  • Flexible design: Programmable frequency allows for customization to specific application needs.
  • Reliable performance: High stability and low jitter ensure consistent operation.
  • Energy efficiency: Low power consumption extends battery life in portable devices.
  • Compact design: Small size allows for use in space-constrained applications.
  • Robust operation: Wide operating temperature range ensures reliable performance in various environments.

Additional Details:

The SiT8103AC-23-33E-50.00000Y operates at a frequency of 50 MHz with a supply voltage of 3.3V. Its programmability and high performance make it an ideal choice for a wide range of electronic devices requiring a stable and accurate clock signal. The SiT8103 series is also known for its excellent shock and vibration resistance, making it suitable for use in harsh environments. The device also features excellent start-up time.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC XO 500.0000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVPECL
Need more? Email Us
Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Lowest to $36.4465
ECS Inc.
XTAL OSC XO 6.0000MHZ CMOS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVDS SMD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0104 $64.0832
18+ $6.5726 $118.3068
28+ $6.3672 $178.2816
38+ $6.1618 $234.1484
49+ $5.9565 $291.8685
65+ $5.3403 $347.1195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,040 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess