EN
  • EN
  • DE

SIT8103AC-43-33E-54.00000T

Part No SIT8103AC-43-33E-54.00000T
Manufacturer SiTIME
Catalog Oscillators
Description Clock Oscillator 54MHz 3.3V 15pF 4-Pin QFN T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1093188-SIT8103AC-43-33E-54.00000T
Categories Oscillators
Manufacturer SiTIME
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SIT8103AC-43-33E-54.00000T CAD Model

Description

The SiTime SIT8103AC-43-33E-54.00000T is a highly versatile MEMS-based oscillator, part of the SiT8103 family. It is designed to provide a stable and precise timing solution for a wide range of applications. The key features of this oscillator include its programmability, low jitter, and robust performance, making it suitable for demanding environments and applications.

Applications

  • Telecommunications: Used in base stations, routers, and switches for accurate clock synchronization and data transmission.
  • Industrial Automation: Applied in programmable logic controllers (PLCs), motor drives, and industrial control systems for precise timing.
  • Aerospace and Defense: Integrated into avionics systems, radar systems, and communication equipment for reliable timing in harsh environments.
  • Test and Measurement: Employed in oscilloscopes, signal generators, and spectrum analyzers for accurate frequency references.
  • Medical Devices: Utilized in medical imaging equipment, patient monitoring systems, and diagnostic devices where precise timing is critical.

Features

  • Frequency Programmability: Allows users to program the output frequency to a specific value within the oscillator's operating range, offering design flexibility.
  • Low Jitter Performance: Minimizes timing variations (jitter) in the output signal, ensuring stable and accurate clock signals for sensitive applications.
  • MEMS Technology: Utilizes MEMS (Micro-Electro-Mechanical Systems) technology for enhanced reliability, robustness, and resistance to shock and vibration.
  • Wide Operating Voltage Range: Supports a wide range of supply voltages, providing flexibility in power supply options.
  • Small Footprint: Available in compact packages, allowing for integration into space-constrained applications.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered and energy-efficient systems.

Benefits

  • Improved System Reliability: Precise and stable timing signals enhance the overall reliability and performance of electronic systems.
  • Enhanced Design Flexibility: Programmable frequency and wide operating voltage range allow for customization to meet specific application requirements.
  • Reduced System Noise: Low jitter performance minimizes noise and timing errors, resulting in improved signal integrity.
  • Increased Robustness: MEMS technology provides resistance to environmental factors, ensuring reliable operation in harsh conditions.
  • Cost-Effective Solution: Offers a competitive price-performance ratio compared to traditional quartz oscillators.

Additional Details

The SIT8103AC-43-33E-54.00000T operates at a frequency of 54 MHz. It is designed to operate with a supply voltage of 3.3V. The specific package and temperature range should be verified from the product datasheet. This oscillator is ideal for applications requiring high precision and reliability in timing signals.

You May Also Be Interested in

Abracon LLC
XTAL OSC XO 320.0000MHZ LVDS SMD
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 150.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 16.3840MHZ LVCMO
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 25.0000MHZ LVCMOS
Lowest to $42.6314
Abracon LLC
XTAL OSC OCXO 10.0000MHZ CMOS TH
Need more? Email Us
ECS Inc.
XTAL OSC XO 6.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Lowest to $36.4465
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0104 $64.0832
18+ $6.5726 $118.3068
28+ $6.3672 $178.2816
38+ $6.1618 $234.1484
49+ $5.9565 $291.8685
65+ $5.3403 $347.1195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,020 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess