EN
  • EN
  • DE

SIT8103AI-83-33E-48.00000Y

Part No SIT8103AI-83-33E-48.00000Y
Manufacturer SiTIME
Catalog Oscillators
Description Clock Oscillator 48MHz 3.3V 15pF 4-Pin QFN T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 993007-SIT8103AI-83-33E-48.00000Y
Categories Oscillators
Manufacturer SiTIME
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SIT8103AI-83-33E-48.00000Y CAD Model

Description

The SIT8103AI-83-33E-48.00000Y is a programmable oscillator from SiTime, known for its high precision and reliability. This device is part of SiTime's SiT8103 series, which offers a wide frequency range and excellent stability over varying temperatures and voltages. It utilizes a MEMS (Micro-Electro-Mechanical Systems) resonator, making it highly resistant to shock and vibration, and providing superior performance compared to traditional quartz oscillators.

Applications:

  • Networking equipment: Routers, switches, and other networking devices where precise timing is crucial for data transmission and synchronization.
  • Industrial automation: PLCs (Programmable Logic Controllers), sensors, and other industrial control systems requiring stable and accurate clock signals.
  • Consumer electronics: High-end audio equipment, video processing units, and other applications where signal integrity is paramount.
  • Automotive applications: Engine control units (ECUs), infotainment systems, and advanced driver-assistance systems (ADAS) requiring robust and reliable timing solutions.
  • Aerospace and defense: Navigation systems, communication equipment, and other critical applications demanding high performance and environmental ruggedness.

Features:

  • Frequency: 48.00000 MHz
  • Supply Voltage: 3.3V
  • Frequency Stability: ±25 ppm (parts per million) over a wide temperature range.
  • Operating Temperature Range: -40°C to +85°C (Industrial).
  • Output Type: LVCMOS (Low Voltage Complementary Metal-Oxide-Semiconductor).
  • Low Jitter: Excellent jitter performance for high-speed applications.
  • Programmable: Frequency can be programmed to meet specific application requirements.
  • MEMS Resonator: High shock and vibration resistance.
  • Small Package Size: Compact footprint for space-constrained applications.

Benefits:

  • High Reliability: MEMS technology ensures consistent performance and long lifespan.
  • Improved System Performance: Precise and stable clock signal enhances overall system accuracy and efficiency.
  • Reduced EMI: Low jitter minimizes electromagnetic interference.
  • Flexibility: Programmable frequency allows for customization to specific needs.
  • Cost-Effective: Competitive pricing compared to traditional quartz oscillators.
  • Ruggedness: Resistant to shock, vibration, and extreme temperatures.

Additional Details:

The SIT8103AI-83-33E-48.00000Y oscillator is available in a variety of packages to suit different mounting requirements. Its low power consumption makes it suitable for battery-powered devices. The device complies with RoHS (Restriction of Hazardous Substances) standards, ensuring environmental friendliness.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Lowest to $36.4465
ECS Inc.
XTAL OSC XO 50.0000MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 122.8800MHZ LVDS
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 312.5000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVDS SMD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0104 $64.0832
18+ $6.5726 $118.3068
28+ $6.3672 $178.2816
38+ $6.1618 $234.1484
49+ $5.9565 $291.8685
65+ $5.3403 $347.1195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess