EN
  • EN
  • DE

SIT9001AC-33-33D1-14.31800T-TUS

Part No SIT9001AC-33-33D1-14.31800T-TUS
Manufacturer SiTIME
Catalog Oscillators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SiTIME
Category Crystals and Oscillators
Family Oscillators
Win Source Part Number 190291-SIT9001AC-33-33D1-14.31800T-TUS
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SIT9001AC-33-33D1-14.31800T-TUS CAD Model

Description

The SiTIME SIT9001AC-33-33D1-14.31800T-TUS is a highly reliable and precise programmable oscillator designed for a broad range of applications. This oscillator leverages SiTime's innovative MEMS (Micro-Electro-Mechanical Systems) technology to provide superior performance, stability, and robustness compared to traditional quartz-based oscillators.

Applications:

  • Industrial Automation: Suitable for use in programmable logic controllers (PLCs), motor drives, and other industrial control systems where precise timing is crucial.
  • Networking Equipment: Used in Ethernet switches, routers, and other networking devices to ensure accurate clock signals for data transmission.
  • Consumer Electronics: Employed in set-top boxes, audio/video equipment, and gaming consoles for stable and reliable performance.
  • Telecommunications: Found in base stations, repeaters, and other telecom infrastructure components requiring high-precision timing.
  • Automotive Systems: Integrated into engine control units (ECUs), infotainment systems, and advanced driver-assistance systems (ADAS) for accurate timing and control.

Features:

  • Frequency: 14.31800 MHz
  • Supply Voltage: Operates at 3.3V.
  • Frequency Stability: Provides excellent frequency stability over a wide temperature range.
  • Low Jitter: Offers very low phase jitter, ensuring clean clock signals for sensitive applications.
  • Programmability: Allows users to program the frequency and other parameters to meet specific application requirements.
  • MEMS Technology: Utilizes SiTime's advanced MEMS technology for enhanced performance and reliability.
  • Small Footprint: Available in a compact package, saving valuable board space.
  • RoHS Compliant: Meets RoHS standards, making it environmentally friendly.

Benefits:

  • High Performance: Delivers superior frequency stability and low jitter for improved system performance.
  • Increased Reliability: MEMS technology provides high reliability and robustness, even in harsh environments.
  • Flexibility: Programmability allows for easy customization and adaptation to various application needs.
  • Reduced Power Consumption: Low-power operation extends battery life in portable devices.
  • Simplified Design: Integrated features and small footprint simplify board design and reduce overall system costs.
  • Improved System Accuracy: Provides a stable and accurate clock source, enhancing system accuracy and reducing errors.

Additional Details:

The SIT9001AC-33-33D1-14.31800T-TUS is specifically designed for applications requiring high-precision timing and synchronization. Its superior frequency stability and low jitter characteristics make it ideal for use in sensitive electronic systems where signal integrity is critical. The device's programmability allows designers to optimize the clock signal for specific application requirements, enhancing system performance and efficiency. The use of MEMS technology ensures long-term reliability and robustness, making it suitable for use in harsh environments. The oscillator's compact size and low power consumption make it ideal for portable and battery-powered devices, while its robust design ensures long-term stability and accuracy.

You May Also Be Interested in

ECS Inc.
XTAL OSC XO 6.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 25.0000MHZ LVCMOS
Lowest to $42.6314
Abracon LLC
XTAL OSC XO 320.0000MHZ LVDS SMD
Need more? Email Us
SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Lowest to $36.4465
Skyworks Solutions Inc.
XTAL OSC XO 1.0000GHZ LVPECL SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVPECL
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 153.6000MHZ LVPECL
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess