EN
  • EN
  • DE

SIT9121AI-2C2-33E100.000000

Part No SIT9121AI-2C2-33E100.000000
Manufacturer SiTIME
Catalog Oscillators
Description MEMS OSC XO 100.0000MHZ LVDS SMD  /  100 MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr SiTime
Series SiT9121
Package Strip
Base Resonator MEMS
Type XO (Standard)
Frequency 100 MHz
Function Enable/Disable
Output LVDS
Voltage - Supply 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 55mA
Mounting SMD (SMT)
Package / Case 6-SMD, No Lead
Dimension 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max) 0.031" (0.80mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 3417-SIT9121AI-2C2-33E100.000000CT-SL,SIT9121AI-2C2-33E100.000000D,SIT9121AI-2C2-33E100.000000T,SIT9121AI-2C2-33E100.000000E,SIT9121AI-2C2-33E100.000000S,SIT9121AI-2C2-33E100.000000X,1473-SIT9121AI-2C2-33E100.000000,SIT9121AI-2C2-33E100.000000Y,SIT9121AI-2C2-33E100.000000G
Standard Package 1
Win Source Part Number 1011360-SIT9121AI-2C2-33E100.000000
Ultra Librarian 3D Model Ultra Librarian SIT9121AI-2C2-33E100.000000 CAD Model

Description

The SiT9121AI-2C2-33E100.000000 is a highly flexible and stable MEMS (Micro-Electro-Mechanical Systems) oscillator manufactured by SiTime. This oscillator provides a precise and customizable clock signal for a wide range of electronic applications. The '100.000000' indicates a frequency of 100 MHz.

Applications:

  • Networking Equipment
  • Consumer Electronics
  • Industrial Automation
  • Automotive Systems
  • Data Centers
  • Mobile Devices
  • High-Performance Computing

Features:

  • MEMS Technology: Provides excellent frequency stability and reliability.
  • 100 MHz Output Frequency: Delivers a precise clock signal at 100 MHz.
  • Low Jitter: Minimizes timing variations in the output signal.
  • Wide Operating Temperature Range: Operates reliably over a broad temperature range.
  • Supply Voltage: Operates at a specified supply voltage.
  • Small Package Size: Allows for easy integration into space-constrained applications.
  • Excellent Frequency Stability: Maintains a consistent output frequency over temperature and voltage variations.

Benefits:

  • Improved System Performance: Precise and stable clock signal enhances system performance.
  • Reduced Jitter: Minimizes timing errors and improves data integrity.
  • Enhanced Reliability: MEMS technology ensures reliable operation in demanding environments.
  • Simplified Design: Reduces the complexity of clock circuit design.
  • Reduced EMI: Low jitter contributes to reduced electromagnetic interference.
  • Increased Flexibility: Programmable features allow for customization to specific application requirements.

Additional Details:

The SiT9121AI-2C2-33E100.000000 typically comes in a small surface-mount package. Key specifications include frequency stability, jitter performance, supply voltage, and operating temperature range. SiTime provides detailed datasheets with comprehensive electrical characteristics, timing diagrams, and application guidelines for this MEMS oscillator. The datasheet includes information about the output drive strength and the rise and fall times of the output signal. The oscillator is often used with decoupling capacitors to improve power supply noise immunity. Understanding the device's termination requirements is crucial for optimal performance. MEMS oscillators are known for their robustness and resistance to shock and vibration.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us
Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 10.0000MHZ LVCMO
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 156.2500MHZ LVPECL
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess