EN
  • EN
  • DE

SIT9156AI-1C2-33E156.250000

Part No SIT9156AI-1C2-33E156.250000
Manufacturer SiTIME
Catalog Oscillators
Description OSC XO 3.3V 156.25MHZ OE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals
Features XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Manufacturer SiTIME
Series SiT9156
Package Strip
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 6-SMD, No Lead
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 3417-SIT9156AI-1C2-33E156.250000CT-SL, SIT9156AI-1C2-33E156.250000S, SIT9156AI-1C2-33E156.250000D, SIT9156AI-1C2-33E156.250000T, SIT9156AI-1C2-33E156.250000E, SIT9156AI-1C2-33E156.250000G, SIT9156AI-1C2-33E156.250000X, 1473-SIT9156AI-1C2-33E156.250000, SIT9156AI-1C2-33E156.250000Y
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 895186-SIT9156AI-1C2-33E156.250000
Ultra Librarian 3D Model Ultra Librarian SIT9156AI-1C2-33E156.250000 CAD Model

Description

The SiT9156 is a standard XO LVPECL oscillator with a 3.3V enable/disable feature and a 6-SMD, no lead package.

  • Oscillator Type: XO LVPECL
  • Function: 3.3V Enable/Disable
  • Package / Case: 6-SMD, no lead
  • Operating Temperature: -40°C to 85°C
  • Series: SiT9156
  • Supply and Demand: Balanced
  • ECCN: EAR99
  • HTSUS: 8542.39.0001
  • Quantity per Package: 1
  • MSL Level: 1 (Unlimited)
  • Other Part Numbers: 3417-SIT9156AI-1C2-33E156.250000CT-SL, SIT9156AI-1C2-33E156.250000S, SIT9156AI-1C2-33E156.250000D, SIT9156AI-1C2-33E156.250000T, SIT9156AI-1C2-33E156.250000E, SIT9156AI-1C2-33E156.250000G, SIT9156AI-1C2-33E156.250000X, 1473-SIT9156AI-1C2-33E156.250000, and SIT9156AI-1C2-33E156.250000Y

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC XO 320.0000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ CMOS TH
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVDS SMD
Need more? Email Us
SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us
Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess