EN
  • EN
  • DE

CLA4604-000

Part No CLA4604-000
Manufacturer Skyworks Solutions Inc.
Catalog RF Diodes
Description DIODE LIMITER SILICON 30-60V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - RF Diodes
Mfr Skyworks Solutions Inc.
Series CLA
Package Tray
Product Status Active
Diode Type PIN - Single
Voltage - Peak Reverse (Max) 60V
Current - Max 200 mA
Resistance @ If, F 2.5Ohm @ 10mA, 1MHz
Power Dissipation (Max) 650 mW
Temperature Range - Operating -65°C ~ 175°C (TJ)
Package / Case Die
Supplier Device Package Die
Base Product Number CLA4604
Standard Package 100 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 579067-CLA4604-000
Ultra Librarian 3D Model Ultra Librarian CLA4604-000 CAD Model

Description

The RF Diode 579067-CLA4604-000 is a high-quality electronic component designed for RF applications.

  • Category: Discrete Semiconductor Products - Diodes - RF Diodes
  • Series: CLA
  • Manufacturer: Skyworks Solutions Inc.
  • Package: Tray
  • Package Size: 100 pcs
  • Maximum Current Rating: 200 mA
  • Diode Type: PIN - Single
  • Voltage Peak Reverse: 60V
  • Power Dissipation: 650 mW
  • Resistance: 2.5Ohm @ 10mA, 1MHz
  • Temperature Range: -65°C to 175°C
  • MSL Level: 1
  • Moisture Sensitivity: Unlimited
  • HTSUS Code: 8541.10.0070

You May Also Be Interested in

M/A-Com Technology Solutions
DIODE PIN SMQ CERAMIC SI
Lowest to $5.8209
M/A-Com Technology Solutions
Need more? Email Us
M/A-Com Technology Solutions
SCHOTTKY PLASTIC 8V GUARD RING
Lowest to $0.8778
M/A-Com Technology Solutions
Lowest to $0.3269
M/A-Com Technology Solutions
Lowest to $1.6817
M/A-Com Technology Solutions
Lowest to $0.6759
M/A-Com Technology Solutions
Need more? Email Us
Panasonic
DIODE PIN 60V 50MA SSMINI-2P
Lowest to $0.3862
M/A-Com Technology Solutions
DIODE PIN SMT CERAMIC
Lowest to $17.1090

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.9249 $74.7747
5+ $20.4512 $102.2560
8+ $19.8121 $158.4968
11+ $19.1730 $210.9030
14+ $18.5339 $259.4746
19+ $16.6166 $315.7154
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess