EN
  • EN
  • DE

RF6100-1MTR13

Part No RF6100-1MTR13
Manufacturer Skyworks Solutions Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Win Source Part Number 293745-RF6100-1MTR13
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RF6100-1MTR13 CAD Model

Description

The Skyworks Solutions Inc. RF6100-1MTR13 is a receiver IC designed for a variety of wireless applications in the frequency range of 400MHz to 2.5GHz. This highly integrated receiver offers direct conversion architecture which simplifies the design process, reduces the bill of materials (BOM) cost, and minimizes the overall size of the application. It's particularly well-suited for applications demanding low power consumption and high performance in a compact form factor. This receiver integrates essential components such as a Low Noise Amplifier (LNA), mixer, and baseband filtering, resulting in a highly efficient and reliable solution for wireless communication.

Applications

  • Wireless Sensor Networks (WSN): Ideal for low-power sensor nodes requiring reliable data reception.
  • Remote Controls: Suitable for use in remote control systems for various applications (e.g., automotive, consumer electronics).
  • Automated Meter Reading (AMR): Provides a reliable solution for receiving data from smart meters.
  • Industrial Control Systems: Integrates into industrial systems for remote monitoring and control.
  • Home Automation: Used in home automation systems for wireless communication between devices.

Features

  • Direct Conversion Architecture: Simplifies the receiver design, reducing external component count.
  • Wide Frequency Range: Operates within the 400 MHz to 2.5 GHz range, supporting various wireless standards.
  • Integrated LNA: Features a Low Noise Amplifier for high sensitivity and improved signal reception.
  • Low Power Consumption: Designed for low-power operation, extending battery life for portable devices.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits

  • Simplified Design: Reduces the complexity of receiver design, accelerating time to market.
  • Cost-Effective Solution: Lowers the BOM cost by integrating multiple components into a single chip.
  • High Performance: Provides excellent sensitivity and reliable communication.
  • Extended Battery Life: Reduces power consumption for battery-operated devices.
  • Compact Size: Enables smaller and more portable designs.

The RF6100-1MTR13 offers excellent receiver sensitivity and selectivity, ensuring robust performance in challenging RF environments. Its direct conversion architecture eliminates the need for intermediate frequency (IF) stages, simplifying the design and reducing power consumption. The integrated LNA provides excellent noise performance, enhancing the receiver's ability to detect weak signals. The IC typically requires a minimum number of external components, making it easier to implement in various applications. Its reliability and efficiency make it an excellent choice for wireless applications requiring robust and low-power communication.

You May Also Be Interested in

Qualcomm
Lowest to $19.1290
Micron Technology Inc.
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess