EN
  • EN
  • DE

SE2616L-R

Part No SE2616L-R
Manufacturer Skyworks Solutions Inc.
Catalog RF Misc ICs and Modules
Description IC MATCHED PWR AMP 2GHZ QFN / RF IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Skyworks Solutions Inc.
Series *
Package Tape & Reel
Product Status Obsolete
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 803690-SE2616L-R
Ultra Librarian 3D Model Ultra Librarian SE2616L-R CAD Model

Description

The SE2616L-R is a WLAN Front-End Module (FEM) from Skyworks Solutions Inc. It is designed for use in 2.4 GHz Wireless Local Area Network (WLAN) applications, such as IEEE 802.11 b/g/n. This FEM integrates a power amplifier (PA), low noise amplifier (LNA) with bypass, and a transmit/receive (T/R) switch, providing a complete front-end solution for WLAN devices.

Applications:

  • Wireless routers: Used in wireless routers and access points.
  • Wireless network cards: Employed in USB and PCI-e wireless network cards.
  • Mobile devices: Suitable for use in smartphones, tablets, and laptops.
  • Internet of Things (IoT) devices: Found in IoT devices requiring WLAN connectivity.
  • Wireless audio/video streaming: Used in devices for wireless audio and video streaming.

Features:

  • Integrated PA, LNA, and T/R switch: Provides a complete front-end solution in a single package.
  • High output power: Delivers sufficient power for reliable wireless communication.
  • Low noise figure: Improves receiver sensitivity and signal-to-noise ratio.
  • Compact size: Allows for high-density circuit designs.
  • RoHS compliant: Environmentally friendly and compliant with RoHS standards.

Benefits:

  • Simplified design: Integration of multiple components reduces design complexity.
  • Improved performance: High output power and low noise figure enhance wireless communication range and reliability.
  • Reduced component count: Integration of multiple components lowers the overall component count.
  • Cost-effective solution: Provides a balance of performance and affordability.
  • Compact size: Enables smaller and more efficient circuit designs.

Additional Details:

The SE2616L-R operates from a supply voltage range of 3.0V to 5.0V and is designed to operate within a temperature range of -40°C to +85°C. It is available in a compact QFN (Quad Flat No-leads) package. This FEM provides improved link margin and throughput, enabling high-speed wireless data transfer. It is designed to meet the stringent requirements of WLAN applications and provides a reliable and robust wireless connection.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
PALLET 240W 2.7-2.9GHZ
Need more? Email Us
MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY W/ SMA CONNECT
Need more? Email Us
MACOM Technology Solutions
LIMITER,IN CASCADED HOUSING
Need more? Email Us
MACOM Technology Solutions
DUAL LINEARIZER DRIVER
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3580 $58.9380
27+ $4.3971 $118.7217
41+ $4.2596 $174.6436
57+ $4.1222 $234.9654
73+ $3.9848 $290.8904
97+ $3.5724 $346.5228
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess