EN
  • EN
  • DE

SE5005L-EK1

Part No SE5005L-EK1
Manufacturer Skyworks Solutions Inc.
Catalog RF Evaluation and Development Kits, Boards
Description EVAL KIT FOR SE5005L / SE5005L series Power Amplifier, Detector Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr Skyworks Solutions Inc.
Package Box
Type Power Amplifier, Detector
Frequency 5GHz
For Use With/Related Products SE5005L
Supplied Contents Board(s)
Base Product Number SE5005
MSL Level 1 (Unlimited)
ECCN 5A991G
HTSUS 8473.30.1180
Other Names 863-1433,SE5005LEK1
Standard Package 1
Win Source Part Number 1028552-SE5005L-EK1
Ultra Librarian 3D Model Ultra Librarian SE5005L-EK1 CAD Model

Description

The SE5005L-EK1 is an evaluation kit for the SE5005L front-end module (FEM) manufactured by Skyworks Solutions, Inc. This FEM is designed for WLAN (Wireless Local Area Network) applications, specifically operating in the 2.4 GHz band. The evaluation kit allows engineers to test and evaluate the performance of the SE5005L in a controlled environment.

Applications

  • WLAN Product Development: Used for evaluating the SE5005L FEM in the design and development of WLAN-enabled devices.
  • Performance Testing: Allows engineers to measure the performance characteristics of the SE5005L, such as transmit power, receive sensitivity, and error vector magnitude (EVM).
  • System Integration: Facilitates the integration of the SE5005L into WLAN systems by providing a reference design and test platform.
  • Prototyping: Used for creating prototypes of WLAN devices using the SE5005L FEM.
  • Research and Development: Aids in research and development activities related to WLAN technology and RF front-end design.

Features

  • Complete Evaluation Platform: Provides all the necessary components and circuitry for evaluating the SE5005L.
  • SMA Connectors: Equipped with SMA connectors for easy connection to test equipment.
  • On-Board Power Supply: Includes an on-board power supply for convenient operation.
  • Test Points: Features test points for monitoring key signals and voltages.
  • Detailed Documentation: Comes with comprehensive documentation, including schematics, layout files, and user guides.

Benefits

  • Simplified Evaluation: Simplifies the evaluation process of the SE5005L FEM.
  • Accurate Performance Measurement: Enables accurate measurement of the SE5005L's performance characteristics.
  • Faster Development Cycle: Accelerates the development cycle for WLAN-enabled devices.
  • Reduced Design Risk: Reduces design risk by providing a proven reference design.
  • Improved System Performance: Helps optimize system performance by allowing engineers to fine-tune the SE5005L's operating parameters.

Additional Details

The SE5005L-EK1 typically includes the SE5005L FEM mounted on a printed circuit board (PCB), along with supporting components such as matching networks, bias circuitry, and control signals. The kit's documentation provides detailed instructions on how to set up and operate the evaluation kit. It is important to consult the manufacturer's datasheet for the SE5005L FEM for specific electrical characteristics and application guidelines.

You May Also Be Interested in

MACOM Technology Solutions
AMPLIFIER, 3400-3600MHZ, GTRA362
Need more? Email Us
Maxim Integrated
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Raytac
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
MACOM Technology Solutions
CMPA851A050F EVALUATION BOARD
Need more? Email Us
Qorvo US Inc.
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess