EN
  • EN
  • DE

SI4844-DEMO

Part No SI4844-DEMO
Manufacturer Skyworks Solutions Inc.
Catalog RF Evaluation and Development Kits, Boards
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr Skyworks Solutions Inc.
Package Box
Product Status Obsolete
Type Tuner
For Use With/Related Products Si4844
Supplied Contents Board(s)
Other Names 336-2150,SI4844DEMO
Standard Package 1
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283324-SI4844-DEMO
Ultra Librarian 3D Model Ultra Librarian SI4844-DEMO CAD Model

Description

The SI4844-DEMO, manufactured by Skyworks Solutions Inc., is a demonstration board for the Si4844, a low-power, global single-chip AM/FM radio receiver. This demo board provides a ready-to-use platform for evaluating the performance and features of the Si4844, enabling engineers to quickly prototype and test their radio designs.

Applications

  • Portable Radios: Used for demonstrating the Si4844 in portable radio applications.
  • Consumer Electronics: Employed in consumer electronics devices requiring AM/FM radio reception.
  • Automotive Radios: Utilized in automotive radio applications.
  • Audio Systems: Integrated into audio systems requiring radio functionality.
  • Educational Purposes: Used for educational purposes to demonstrate radio receiver principles.

Features

  • Si4844 Receiver: Features the Si4844 global single-chip AM/FM radio receiver.
  • Audio Output: Provides audio output for listening to radio broadcasts.
  • Antenna Input: Includes an antenna input for connecting an external antenna.
  • Power Supply: Operates on a standard power supply.
  • Comprehensive Documentation: Comes with comprehensive documentation, including a user guide and schematic.
  • Easy-to-Use Interface: Provides an easy-to-use interface for controlling the Si4844.

Benefits

  • Simplified Evaluation: Simplifies the evaluation of the Si4844, saving time and effort.
  • Faster Prototyping: Allows for faster prototyping of radio designs using the Si4844.
  • Reduced Development Costs: Reduces development costs by providing a ready-to-use demonstration platform.
  • Improved Design Accuracy: Helps improve design accuracy by providing access to key signals and parameters.
  • Faster Time-to-Market: Enables faster time-to-market by accelerating the design and development process.

The Skyworks Solutions Inc. SI4844-DEMO is a valuable tool for engineers working with the Si4844 AM/FM radio receiver. It provides a convenient and efficient way to evaluate the device's performance and develop applications. The board's comprehensive features and documentation make it easy to use and understand, allowing engineers to quickly get started with their designs. Its integrated features help ensure efficient AM/FM reception.

You May Also Be Interested in

Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
Maxim Integrated
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
MACOM Technology Solutions
CMPA5259100S EVALUATION BOARD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess