EN
  • EN
  • DE
  • IT

SI52112-B6-EVB

Part No SI52112-B6-EVB
Manufacturer Skyworks Solutions Inc.
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Skyworks Solutions Inc.
Package Box
Type Timing
Function Clock Generator
Utilized IC / Part Si52112
Supplied Contents Board(s)
Base Product Number SI52112
Other Names SI52112-B6-EVB,336-4529
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284791-SI52112-B6-EVB
Ultra Librarian 3D Model Ultra Librarian SI52112-B6-EVB CAD Model

Description

The SI52112-B6-EVB from Skyworks Solutions Inc. is a development board with a Win Source Part Number of 1284791-SI52112-B6-EVB.

  • Type: Timing
  • Package: Box
  • Standard Package: 1
  • Function: Clock generator
  • Supplied with: board(s)
  • Primary Attributes: Not specified
  • Secondary Attributes: Not specified
  • Utilized IC/Part: Si52112
  • ECCN: EAR99
  • MSL Level: 1 (unlimited)
  • HTSUS: 8473.30.1180
  • Base Product Number: SI52112

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR DRV8873H
Need more? Email Us
NKK Switches
EVAL BOARD FOR IS15ABFP4RGB
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR XR20M1170
Need more? Email Us
Infineon Technologies
EVAL POWER BOARD 250V
Need more? Email Us
NKK Switches
EVAL BOARD FOR IS15SBFP4RGB
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR ITS4130Q
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR XR20M1170
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP382
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR XR16M890IL32
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess