EN
  • EN
  • DE

SI5330A-B00202-GMR

Part No SI5330A-B00202-GMR
Manufacturer Skyworks Solutions Inc.
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:4 LVPECL 24QFN / Clock Fanout Buffer (Distribution), Translator IC 1:4 710 MHz 24-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Mfr Skyworks Solutions Inc.
Package Tape & Reel (TR)
Type Fanout Buffer (Distribution), Translator
Number of Circuits 1
Input CML, HCSL, LVDS, LVPECL
Output LVPECL
Frequency - Max 710 MHz
Voltage - Supply 1.71V ~ 3.63V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number SI5330
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 981577-SI5330A-B00202-GMR
Ultra Librarian 3D Model Ultra Librarian SI5330A-B00202-GMR CAD Model

Description

The SI5330A-B00202-GMR is a fanout buffer (distribution), translator device manufactured by Skyworks Solutions Inc.

  • Package: 24-VFQFN Exposed Pad
  • Frequency Range: Up to 710 MHz
  • Operating Temperature Range: -40°C to 85°C
  • Circuit: Single
  • Mounting Type: SMD (SMT)
  • Input: CML, HCSL, LVDS, LVPECL
  • Output: LVPECL
  • Category: Clock/Timing - Clock Buffers, Drivers Integrated Circuits

You May Also Be Interested in

IDT, Integrated Device Technology Inc
Need more? Email Us
Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8SOIC
Lowest to $2.1585
IDT, Integrated Device Technology Inc
IC CLOCK BUFFER 1:5 20SOIC
Lowest to $2.3278
Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8SOIC
Lowest to $5.7028
IDT, Integrated Device Technology Inc
3.3V CMOS 1-TO-10 CLOCK DRIVER
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 200MHZ 8SOIC
Lowest to $3.5472
Microchip Technology
7GHz, 1:2 CML FANOUT BUFFER/TRANSLATOR WITH INTERNAL I/O TERMINATION | IC CLK BUFFER 1:2 8GHZ 16MLF
Lowest to $10.2379
IDT, Integrated Device Technology Inc
Lowest to $10.8258
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 140MHZ 8TSSOP
Lowest to $2.7858

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7796 $50.0328
44+ $2.2807 $100.3508
68+ $2.2095 $150.2460
94+ $2.1382 $200.9908
121+ $2.0669 $250.0949
162+ $1.8531 $300.2022
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess