EN
  • EN
  • DE

SI8445BB-C-IS

Part No SI8445BB-C-IS
Manufacturer Skyworks Solutions Inc.
Catalog Digital Isolators
Description DIGITAL ISOLATOR 4CH 16SOIC / General Purpose Digital Isolator 2500Vrms 4 Channel 150Mbps 25kV/µs (Typ) CMTI 16-SOIC (0.295", 7.50mm Width)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Skyworks Solutions Inc.
Package Tube
Product Status Not For New Designs
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 4/0
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Min) 25kV/µs (Typ)
Data Rate 150Mbps
Propagation Delay tpLH / tpHL (Max) 9.5ns, 9.5ns
Pulse Width Distortion (Max) 2.5ns
Rise / Fall Time (Typ) 3.8ns, 2.8ns
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number SI8445
MSL Level 2A (4 Weeks)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 336-1603-5
Standard Package 46
Win Source Part Number 1161232-SI8445BB-C-IS
Ultra Librarian 3D Model Ultra Librarian SI8445BB-C-IS CAD Model

Description

The SI8445BB-C-IS is a quad-channel digital isolator manufactured by Skyworks Solutions Inc. It is designed to provide robust galvanic isolation between circuits, protecting sensitive components from high voltages and noise. This isolator is commonly used in industrial automation, medical equipment, and power supply applications, offering reliable and high-speed data transfer.

Applications:

  • Industrial Automation: Used in industrial control systems to isolate communication interfaces and protect microcontrollers.
  • Medical Equipment: Employed in medical devices to ensure patient safety by providing galvanic isolation between patient-connected circuits and the main system.
  • Power Supplies: Integrated into power supplies to isolate primary and secondary sides, enhancing safety and reducing noise.
  • Motor Control: Utilized in motor control circuits to isolate control signals and protect drivers from high-voltage transients.
  • Data Acquisition Systems: Used in data acquisition systems to isolate analog and digital signals, improving accuracy and reducing noise.

Features:

  • Quad-Channel Isolation: Provides four independent isolation channels in a single package.
  • High Isolation Voltage: Offers a high isolation voltage, typically 2.5 kV or higher, ensuring robust protection against high-voltage transients.
  • High Data Rate: Supports high data rates, enabling fast and reliable data transfer.
  • Low Power Consumption: Designed for low power consumption, making it suitable for energy-efficient applications.
  • Robust Noise Immunity: Provides excellent noise immunity, ensuring reliable data transfer in noisy environments.

Benefits:

  • Enhanced Safety: Galvanic isolation protects sensitive components and personnel from high voltages and noise.
  • Improved Reliability: Robust design and high isolation voltage ensure reliable operation in demanding environments.
  • Fast Data Transfer: High data rate enables fast and efficient communication between isolated circuits.
  • Reduced System Cost: Integrated quad-channel design reduces the number of components required, lowering overall system cost.
  • Simplified Design: Compact package simplifies the design and layout of isolated circuits.

The SI8445BB-C-IS digital isolator is designed with advanced capacitive isolation technology to achieve high performance and reliability. It includes various protection features, such as overvoltage and overtemperature protection, to ensure safe operation. The device is available in a small package, making it suitable for space-constrained applications.

Skyworks Solutions Inc. is a leading provider of high-performance analog and mixed-signal semiconductors, offering a wide range of products for various applications. The SI8445BB-C-IS reflects Skyworks' commitment to providing high-quality and reliable solutions for isolation applications.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $8.4546
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 20SSOP
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 2.5KV 2CH I2C 8-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4869 $59.4083
17+ $6.9635 $118.3795
26+ $6.7464 $175.4064
36+ $6.5292 $235.0512
46+ $6.3109 $290.3014
62+ $5.6583 $350.8146
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 144 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess