EN
  • EN
  • DE

SI8641AB-B-IS

Part No SI8641AB-B-IS
Manufacturer Skyworks Solutions Inc.
Catalog Digital Isolators
Description DGTL ISO 2500VRMS 4CH GP 16SOIC / General Purpose Digital Isolator 2500Vrms 4 Channel 1Mbps 35kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Skyworks Solutions Inc.
Series Si864x
Package Tube
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 3/1
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Min) 35kV/µs
Data Rate 1Mbps
Propagation Delay tpLH / tpHL (Max) 35ns, 35ns
Pulse Width Distortion (Max) 25ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number SI8641
MSL Level 2A (4 Weeks)
ECCN EAR99
HTSUS 8542.39.0001
Other Names -SI8641AB-B
Standard Package 46
Win Source Part Number 1186867-SI8641AB-B-IS
Ultra Librarian 3D Model Ultra Librarian SI8641AB-B-IS CAD Model

Description

The Si8641AB-B-IS is a general-purpose digital isolator that belongs to the Si864x series.

  • Package: Tube
  • Standard Package: 46
  • Mounting Technology: SMD (SMT)
  • Coupling Technology: Capacitive
  • Data Rate: 1Mbps
  • Channel Type: Unidirectional
  • Voltage Isolation: 2500Vrms
  • Channels: 4
  • Common-Mode Transient Immunity (min): 35kV/μs
  • Propagation Delay tpLH / tpHL (max): 35ns, 35ns
  • MSL Level: 2A (4 Weeks)
  • HTSUS: 8542.39.0001
  • Manufacturer: Skyworks Solutions Inc.
  • Other Names: -SI8641AB-B

You May Also Be Interested in

Analog Devices Inc.
QUAD 2.5BPS 2+2 LVDS ISOLATOR
Lowest to $71.3060
Analog Devices Inc.
3.75KV 480MBPS USB DIG ISOLATOR
Lowest to $135.3384
Shanghai Chipanalog Microelectronics Co., Ltd
Digital Isolator 5000Vrms Forward 1 Channel Reverse 1 Channel 150Mbps 150kV/us CMTI SOIC-16-WB
Lowest to $0.4075
Shanghai Chipanalog Microelectronics Co., Ltd
Digital Isolator 3750Vrms Forward 1 Channel Reverse 1 Channel 150Mbps 100kV/us CMTI SOIC-8
Lowest to $0.3639
Analog Devices Inc.
DGT ISO 2500VRMS 4CH RS232 32BGA
Need more? Email Us
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8476
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us 3V~5.5V SOIC-16-WB Digital Isolators RoHS
Lowest to $4.3657
NOVOSENSE
AUTO 2CH DGTL ISO
Need more? Email Us
Texas Instruments
FUNCTIONAL ISOLATION DUAL-CHANNE
Lowest to $2.9105

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1120 $55.0080
20+ $5.0150 $100.3000
31+ $4.8583 $150.6073
43+ $4.7016 $202.1688
56+ $4.5449 $254.5144
74+ $4.0747 $301.5278
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,090 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess