EN
  • EN
  • DE

SKY13372-467

Part No SKY13372-467
Manufacturer Skyworks Solutions Inc.
Catalog RF Switches
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case QFN
Manufacturer Skyworks Solutions Inc.
Manufacturer Homepage www.skyworksinc.com
Win Source Part Number 726943-SKY13372-467
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SKY13372-467 CAD Model

Description

The SKY13372-467 is a Single-Pole, Double-Throw (SPDT) switch designed and manufactured by Skyworks Solutions Inc. This versatile switch is commonly used in various RF (Radio Frequency) applications to route signals between different paths. Its compact size and high performance make it suitable for wireless communication devices and systems.

Applications:

  • Cellular Handsets: Used for antenna switching and mode selection in mobile phones.
  • Wireless Routers: Employed for signal routing in Wi-Fi routers and access points.
  • Bluetooth Devices: Integrated into Bluetooth modules for antenna selection.
  • GPS Systems: Utilized for switching between different antenna elements in GPS receivers.
  • IoT Devices: Applied in various Internet of Things (IoT) devices for RF signal routing.

Features:

  • SPDT Configuration: Provides single-pole, double-throw switching functionality.
  • Low Insertion Loss: Minimizes signal attenuation, ensuring efficient signal transmission.
  • High Isolation: Offers excellent isolation between ports, preventing signal leakage.
  • Small Package: Available in a compact package, allowing for space-saving designs.
  • Wide Frequency Range: Supports a wide range of frequencies, making it suitable for various RF applications.
  • Low Power Consumption: Consumes minimal power, extending battery life in portable devices.
  • High Linearity: Maintains signal integrity by minimizing distortion.

Benefits:

  • Efficient Signal Routing: Enables efficient routing of RF signals between different paths.
  • Improved Performance: Minimizes signal loss and leakage, enhancing overall system performance.
  • Ease of Integration: Compact size and low power consumption make it easy to integrate into various systems.
  • Cost-Effective: Provides high performance at a competitive price point.
  • Versatile Application: Suitable for a wide range of RF applications, offering flexibility in system design.

The SKY13372-467 typically operates with a supply voltage of around 2.5V to 3.6V. Its low insertion loss and high isolation characteristics make it particularly suitable for applications where signal integrity is critical, such as wireless communication systems. The small package size of the SKY13372-467 allows designers to incorporate it into compact devices without sacrificing performance. The switch is designed to handle RF power levels commonly found in wireless applications. It is often used in conjunction with other RF components, such as filters and amplifiers, to create complete RF front-end solutions.

You May Also Be Interested in

Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SP5T 26GHZ
Need more? Email Us
Radiall USA, Inc.
IC RF SWITCH SPDT 3GHZ
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
Honeywell
IC RF SWITCH SP4T 2.5GHZ 20VQFN
Lowest to $504.4777
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
TagoreTech
IC RF SWITCH SPDT 6GHZ 16QFN
Lowest to $21.8284
Skyworks Solutions Inc.
EVALUATION BOARD/KIT
Lowest to $3.4926

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5214 $57.9922
56+ $2.0698 $115.9088
87+ $2.0051 $174.4437
120+ $1.9404 $232.8480
154+ $1.8757 $288.8578
207+ $1.6817 $348.1119
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,610 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess