EN
  • EN
  • DE

SKY13388-465LF

Part No SKY13388-465LF
Manufacturer Skyworks Solutions Inc.
Catalog RF Switches
Description IC SWITCH SP4T
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Skyworks Solutions Inc.
Packaging Reel - TR
Status Active
Frequency - Lower 100MHz
Frequency - Upper 2.7GHz
Isolation @ Frequency 21dB @ 2.5GHz (typ)
Insertion Loss @ Frequency 0.6dB @ 2.5GHz
IIP3 65dBm (typ)
Circuit SP4T
P1dB 36dBm
Impedance 50 Ohm
Temperature Range - Operating -40°C to 85°C
Supply Voltage - Operating 2.5 V to 5.5 V
RF Type CDMA
Case / Package 12-QFN (2x2)
Win Source Part Number 028790-SKY13388-465LF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name SKY13388
Introduction Date August 09, 2011
Halogen Free Compliant
Estimated EOL Date Obsolete
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian SKY13388-465LF CAD Model

Description

The SKY13388-465LF is a SP4T circuit RF switch from Skyworks Solutions Inc.

  • Frequency Range: 100MHz to 2.7GHz
  • Insertion Loss: 0.6dB @ 2.5GHz
  • Isolation: 21dB @ 2.5GHz
  • IIP3: 65dBm (typ)
  • P1dB: 36dBm
  • Designed for: CDMA RF applications
  • Impedance: 50 Ohm
  • Packaging: Reel - TR
  • Case/Package: 12-QFN (2x2)
  • Operating Temperature Range: -40°C to 85°C
  • Supply Voltage Range: 2.5 V to 5.5 V
  • Family: SKY13388
  • Status: Active
  • Alternative Parts: SKY13626-685LF
  • Compliance: Halogen-free
  • Popularity: High
  • Supply and Demand Status: Limited
  • Quantity per Package: 3k pcs

You May Also Be Interested in

Skyworks Solutions Inc.
EVALUATION BOARD/KIT
Lowest to $3.4926
Radiall USA, Inc.
IC RF SWITCH SPDT 3GHZ
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
BeRex Corporation
IC RF SWITCH SP4T 6GHZ 16TQFN
Lowest to $29.3234
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
MACOM Technology Solutions
IC RF SWITCH SP4T 44GHZ 22QFN
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
Analog Devices Inc.
HIGH LINEARITY SP4T, 3.8GHZ, 1US
Lowest to $48.0224
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1420 $62.8100
125+ $0.9371 $117.1375
195+ $0.9078 $177.0210
265+ $0.8785 $232.8025
345+ $0.8492 $292.9740
460+ $0.7614 $350.2440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 69,580 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess