EN
  • EN
  • DE

SKY65715-11

Part No SKY65715-11
Manufacturer Skyworks Solutions Inc.
Catalog OEM Parts ( S )
Description Gps/gnss Lna With Prefilter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 965186-SKY65715-11
Categories OEM Parts( S )
Manufacturer Skyworks Solutions Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SKY65715-11 CAD Model

Description

The SKY65715-11 is a high-performance, highly integrated Front-End Module (FEM) designed for GNSS (Global Navigation Satellite System) receiver applications. Manufactured by Skyworks Solutions Inc., this FEM incorporates a Low-Noise Amplifier (LNA), a Surface Acoustic Wave (SAW) filter, and input/output matching circuitry. It is designed to enhance the sensitivity and selectivity of GNSS receivers, improving their ability to acquire and track satellite signals in challenging environments.

Applications:

  • GPS Navigation Systems: Enhances GPS signal reception in automotive and personal navigation devices.
  • GLONASS Receivers: Improves GLONASS signal sensitivity in navigation and tracking applications.
  • BeiDou Navigation Systems: Used in BeiDou receivers to enhance signal acquisition and tracking.
  • Mobile Devices: Integrated into smartphones and tablets to improve GNSS performance.
  • Asset Tracking Devices: Used in tracking systems to provide accurate location information.

Features:

  • High Gain LNA: Provides significant amplification of weak GNSS signals.
  • Low Noise Figure: Minimizes noise introduced into the receiver, improving sensitivity.
  • Integrated SAW Filter: Provides excellent out-of-band rejection, reducing interference from unwanted signals.
  • Input/Output Matching: Simplifies integration with GNSS receiver ICs.
  • Compact Package: Minimizes board space requirements.
  • Single Supply Voltage: Operates with a single positive supply voltage.

Benefits:

  • Improved GNSS Performance: Enhanced sensitivity and selectivity improve signal acquisition and tracking accuracy.
  • Reduced Board Space: Integrated design minimizes the number of external components required.
  • Simplified Design: Input/output matching simplifies integration with GNSS receiver ICs.
  • Lower Power Consumption: Optimized design reduces power consumption.
  • Increased System Reliability: Integrated SAW filter enhances immunity to interference.

Additional Details:

The SKY65715-11 typically operates at the L1 band frequency used by GPS, GLONASS, and BeiDou systems. The integrated LNA provides a high gain to amplify weak satellite signals, while the SAW filter effectively rejects out-of-band interference, improving the signal-to-noise ratio. The input and output matching circuitry simplifies the integration process, reducing the need for external matching components. This FEM is designed for surface-mount assembly and is available in a compact package that minimizes board space requirements. Skyworks Solutions Inc. is a leading provider of RF solutions, and the SKY65715-11 is designed to meet the demanding requirements of GNSS receiver applications.

You May Also Be Interested in

Micrel
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess