EN
  • EN
  • DE

SKY65790-16

Part No SKY65790-16
Manufacturer Skyworks Solutions Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Skyworks Solutions Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837812-SKY65790-16
Ultra Librarian 3D Model Ultra Librarian SKY65790-16 CAD Model

Description

The SKY65790-16 is a front-end module (FEM) designed for low-power wide-area network (LPWAN) applications, specifically targeting LoRaWAN and Sigfox technologies. Manufactured by Skyworks Solutions Inc., this FEM integrates a transmit/receive (T/R) switch, a low-noise amplifier (LNA), and a power amplifier (PA) to provide a complete RF front-end solution for these IoT networks.

Applications:

  • LoRaWAN Gateways
  • Sigfox Base Stations
  • IoT End Nodes
  • Smart City Applications
  • Agricultural Sensors
  • Industrial IoT (IIoT) Devices

Features:

  • Integrated T/R Switch, LNA, and PA: Reduces component count and simplifies design.
  • Low Noise Figure: Improves receiver sensitivity for extended range.
  • High Efficiency PA: Maximizes battery life in end-node applications.
  • Compact Package: Enables integration into small form-factor devices.
  • Optimized for LPWAN Frequencies: Supports LoRaWAN and Sigfox bands.

Benefits:

  • Extended Range: Improved receiver sensitivity and efficient power amplification extend communication range.
  • Long Battery Life: High PA efficiency minimizes power consumption, crucial for battery-powered IoT devices.
  • Reduced System Cost: Integration of multiple functions reduces component count.
  • Smaller Footprint: Compact package enables smaller and more efficient designs.
  • Simplified Design: Integrated matching simplifies the layout and reduces development time.

Additional Details:

The SKY65790-16 is designed to operate on a single positive supply voltage. The low noise amplifier is designed to minimize noise figure to improve receiver sensitivity, which is critical in LPWAN applications where signals can be very weak. The power amplifier is highly efficient to minimize power consumption, especially for battery-powered devices that need to operate for long periods. The integrated transmit/receive switch allows the antenna to be shared between the transmitter and receiver. This module is used in LoRaWAN and Sigfox gateways, base stations, and end nodes for smart cities, agriculture, and industrial IoT applications, where long range and low power consumption are critical requirements.

The device is available in a compact QFN package. It is designed to operate over a wide temperature range, making it suitable for various environmental conditions. The SKY65790-16 is designed for optimal performance in LPWAN applications. The primary difference between the SKY65790-15 and the SKY65790-16 may lie in the specific frequency bands supported or slight variations in performance characteristics, tailored to different regional LPWAN requirements. Consult the datasheet for exact specifications.

You May Also Be Interested in

Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1194 $63.5820
70+ $1.7394 $121.7580
105+ $1.6851 $176.9355
145+ $1.6309 $236.4805
185+ $1.5766 $291.6710
250+ $1.4137 $353.4250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess