EN
  • EN
  • DE

SKY77157-11

Part No SKY77157-11
Manufacturer Skyworks Solutions Inc.
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Win Source Part Number 324909-SKY77157-11
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SKY77157-11 CAD Model

Description

The SKY77157-11 is a Front-End Module (FEM) manufactured by Skyworks Solutions Inc., designed for multimode multiband (MMMB) GSM/GPRS/EDGE applications. It integrates key RF components to simplify the design of cellular front-ends.

Applications:

  • Mobile Phones: Used in GSM/GPRS/EDGE mobile handsets to amplify and filter RF signals.
  • Wireless Data Devices: Integrated in wireless modems and data cards for cellular connectivity.
  • Tablets: Employed in tablets with cellular capabilities for voice and data transmission.
  • IoT Devices: Suitable for IoT devices requiring GSM/GPRS/EDGE communication.

Features:

  • Multiband Support: Supports multiple GSM/GPRS/EDGE frequency bands.
  • Integrated Power Amplifier (PA): Includes a PA for efficient signal amplification.
  • Integrated Filters: Features filters to reduce unwanted signals and improve performance.
  • Compact Size: Small form factor allows for easy integration into mobile devices.
  • High Efficiency: Designed for low power consumption to maximize battery life.

Benefits:

  • Simplified Design: Reduces the complexity of RF front-end design.
  • Improved Performance: Enhances signal quality and transmission efficiency.
  • Reduced Board Space: Minimizes the required PCB area.
  • Faster Time-to-Market: Speeds up product development with an integrated solution.
  • Lower Bill of Materials: Reduces the number of external components required.

Additional Details:

The SKY77157-11 FEM operates within GSM/GPRS/EDGE frequency bands and provides a robust solution for cellular connectivity. It includes essential components such as a power amplifier, filters, and impedance matching circuits. The module is designed to meet the stringent requirements of modern mobile communication devices, offering a balance of performance, size, and power efficiency. The compact design allows for easy integration into devices with limited space. The high efficiency helps to maximize battery life, a critical factor for mobile applications.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Freescale Semiconductor - NXP
Need more? Email Us
Fuji Electric
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess