EN
  • EN
  • DE

SKY77459-17

Part No SKY77459-17
Manufacturer Skyworks Solutions Inc.
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 987529-SKY77459-17
Categories OEM Parts( S )
Manufacturer Skyworks Solutions Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SKY77459-17 CAD Model

Description

The SKY77459-17 is a Power Amplifier Module (PAM) designed by Skyworks Solutions Inc. It is a key component in cellular handsets and other wireless communication devices, responsible for amplifying the radio frequency (RF) signal before it is transmitted through the antenna.

Applications

  • Cellular phones (GSM/GPRS/EDGE)
  • Wireless data terminals
  • Handheld communication devices
  • IoT devices with cellular connectivity

Features

  • Multi-band operation (GSM/GPRS/EDGE)
  • High power efficiency
  • Integrated power control
  • Small form factor
  • Internal matching circuits

Benefits

  • Extended battery life in mobile devices
  • Reduced heat generation
  • Simplified RF front-end design
  • Compact solution for space-constrained applications
  • Improved signal quality and range

Additional Details

The SKY77459-17 Power Amplifier Module supports multiple frequency bands used in GSM, GPRS, and EDGE cellular communication standards. Its high power efficiency minimizes power consumption and heat dissipation, contributing to longer battery life in portable devices. The integrated power control circuitry allows for precise adjustment of the output power level, optimizing performance under various network conditions. The module's small form factor enables its use in compact handheld devices. The internal matching circuits simplify the design process by eliminating the need for external matching components. The device includes built-in protection features to prevent damage from over-voltage or over-temperature conditions. The SKY77459-17 provides a stable and reliable amplification of the RF signal ensuring effective communication. It meets stringent industry standards for performance and reliability, making it a suitable candidate for mission critical application. Its robust design provides a high level of immunity to interference and noise. Precise control of the output power allows for improved spectral efficiency. The module simplifies board layout and routing due to internal impedance matching.

You May Also Be Interested in

Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Bel Fuse Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
STMicroelectronics
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess