EN
  • EN
  • DE

SKY85708-71

Part No SKY85708-71
Manufacturer Skyworks Solutions Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case QFN
Manufacturer Skyworks Solutions Inc.
Manufacturer Homepage www.skyworksinc.com
Win Source Part Number 726965-SKY85708-71
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SKY85708-71 CAD Model

Description

The SKY85708-71 is a highly integrated, front-end module (FEM) designed by Skyworks Solutions Inc. for high-performance Wi-Fi applications. This FEM incorporates a power amplifier (PA), low-noise amplifier (LNA) with bypass, and a transmit/receive (T/R) switch, all within a compact package. It's engineered to optimize the performance and range of Wi-Fi connectivity in various devices.

Applications:

  • Wireless routers: Enhances Wi-Fi signal strength and coverage in home and office routers.
  • Access points: Provides reliable wireless connectivity for access points in enterprise environments.
  • Smartphones and tablets: Improves Wi-Fi performance and battery life in mobile devices.
  • IoT devices: Enables robust wireless communication for Internet of Things (IoT) devices, such as smart home appliances and sensors.
  • Wireless video streaming devices: Ensures seamless and high-quality video streaming over Wi-Fi networks.

Features:

  • Integrated PA, LNA, and T/R switch: Reduces the number of external components and simplifies board layout.
  • High output power: Delivers strong Wi-Fi signal strength for extended range.
  • Low noise figure: Improves receiver sensitivity for better Wi-Fi performance in noisy environments.
  • Compact package: Enables smaller and more efficient designs.
  • Integrated power detector: Allows for accurate power control and optimization.

Benefits:

  • Increased Wi-Fi range: Extends the coverage area of Wi-Fi networks.
  • Improved Wi-Fi performance: Enhances data rates and reduces latency for a better user experience.
  • Reduced board space: Minimizes the footprint of the Wi-Fi circuitry, allowing for smaller devices.
  • Simplified design: Streamlines the design process, reducing development time and cost.
  • Enhanced battery life: Optimizes power consumption for longer battery life in mobile devices.

Additional Details:

The SKY85708-71 operates in the 2.4 GHz frequency band, compliant with IEEE 802.11 b/g/n standards. The device's high linearity ensures minimal distortion of the Wi-Fi signal, maintaining signal quality. Detailed electrical characteristics, including gain, noise figure, and output power, are available in the Skyworks datasheet. Proper impedance matching and power supply decoupling are essential for optimal performance. The operating temperature range typically spans from -40°C to +85°C, ensuring reliable operation in various environments. The integrated power detector provides feedback for closed-loop power control, optimizing efficiency and linearity.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $122.4242 $122.4242
2+ $118.4753 $236.9506
3+ $114.5263 $343.5789
4+ $102.6783 $410.7132
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess